Products specifications

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Panasonic
Win Source Part Number 160043-2SK3426GULBF-
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3426GULBF- CAD Model

Description

Product Overview

The 2SK3426GULBF- is a robust N-channel MOSFET, engineered to provide stable performance and superior efficiency in a wide array of electronic applications. It stands out for its reliable operation and adaptability.

Key Features and Benefits

  • High Electrical Efficiency: This MOSFET offers excellent efficiency, reducing energy consumption across various devices.
  • Robust Build Quality: Ensures robustness and resilience, minimizing the need for frequent replacements.
  • Quick Switching Capabilities: Ensures rapid transitions in high-speed applications, enhancing system functionality.
  • Compact Integration: Its space-efficient design is ideal for densely populated electronic boards.

Applications

The 2SK3426GULBF- is employed in a variety of applications, including:

  • Home Appliances
  • Networked Charging Solutions
  • Industrial Controls
  • Precision Instrumentation

Additional Details

Manufactured under rigorous quality controls, the 2SK3426GULBF- MOSFET offers unmatched reliability and performance. Its potential for seamless integration makes it a preferred choice for developers seeking to enhance the capabilities of their electronic products.

You May Also Be Interested in

Fairchild/ON Semiconductor
Trans JFET N-CH 3-Pin SOT-23 T/R / JFET N-CH 25V 0.46W 3-SSOT
Lowest to $0.6872
ECAD model for MMBFJ110
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.0616
ECAD model for J176
Panasonic
JFET N-CH 20MA 150MW MINI-3
Need more? Email Us
ECAD model for 2SK11030QL
Fairchild/ON Semiconductor
JFET N-CH 25V 0.35W SUPERSOT-23
Lowest to $0.3502
ECAD model for MMBF5434
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Lowest to $2.2095
ECAD model for J106
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
ECAD model for BFR31LT1G
ON Semiconductor
JFET N-CH 30V 0.225W SOT23-3
Lowest to $0.2452
ECAD model for SMMBF4393LT1G
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
ECAD model for JANTX2N4857
Central Semiconductor Corp
IC JFET P-CH SOT23-3
Need more? Email Us
ECAD model for CMPFJ175 TR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention