Products specifications

Categories Capacitors
Manufacturer Vishay
Packaging AMMO PACKAGE
Status Active
Capacitance 0.047μF
Tolerance ±10%
Voltage Rating - AC 220V
Voltage Rating - DC 400V
Dielectric Material Polyester, Metallized
Temperature Range - Operating -55°C to 105°C
Mounting Through Hole
Dimension 0.283" L x 0.236" W (7.20mm x 6.00mm)
Height - Seated (Max) 0.433" (11.00mm)
Termination PC Pins
Lead Spacing 0.200" (5.08mm)
Applications General Purpose
Features Long Life
Win Source Part Number 1023219-BFC237065473
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFC237065473 CAD Model

Description

The Vishay BFC237065473 is a through-hole mounted capacitor with a capacitance of 0.047μF and a voltage rating of 220V AC/400V DC.

  • Manufacturer: Vishay
  • Mounting Type: Through-Hole
  • Capacitance: 0.047μF
  • Voltage Rating: 220V AC/400V DC
  • Tolerance: ±10%
  • Lead Spacing: 0.200" (5.08mm)
  • Application: General Purpose
  • Operating Temperature: -55°C to 105°C
  • Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)
  • Feature: Long Life

You May Also Be Interested in

Kemet
CAP FILM 0.047UF 20% 560VDC RAD
Lowest to $0.0905
ECAD model for R46KI24705001M
Kemet
CAP FILM SMD PEN
Lowest to $2.6078
ECAD model for LDEPE2270JA5N00
AVX Corp/Kyocera Corp
Silicon RF Capacitors / Thin Film 250V 2.2pF Tol 0.1pF
Need more? Email Us
ECAD model for 600S2R2BT250T
Kemet
CAP FILM 0.022UF 20% 1KVDC RAD
Lowest to $0.7299
ECAD model for R413I222000M1M
Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4890
ECAD model for ECQ-E6683KF
Vishay
CAP FILM 0.1UF 10% 100VDC RADIAL / 0.1 µF Film Capacitor 63V 100V Polyester, Metallized Radial
Need more? Email Us
ECAD model for BFC237021104
WIMA
CAP FILM 4.7UF 10% 50VDC RADIAL
Need more? Email Us
ECAD model for MKS2B044701K00KSSD
Kemet
CAP FILM 0.1UF 5% 100VDC RADIAL
Lowest to $0.1897
ECAD model for R82EC3100Z370J
Kemet
CAP FILM 15UF 5% 470VAC RADIAL / 15 µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can
Need more? Email Us
ECAD model for C878BF35150SA0J

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention