Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Maxim Integrated
Package Tube
Product Status Active
Base Product Number MAX24040
Standard Package 55 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 925278-MAX24040ETI+
Ultra Librarian 3D Model Ultra Librarian MAX24040ETI+ CAD Model

Description

Maxim Integrated MAX24040ETI+ Overview

The MAX24040ETI+ is a high-performance, low-dropout linear regulator (LDO) from Maxim Integrated, designed to deliver a continuous output current of up to 150mA. This compact and efficient component is an ideal power management solution for space-constrained applications that require a stable and reliable power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage, ensuring precise regulation for sensitive electronic circuits.
  • High Accuracy: The MAX24040ETI+ offers excellent output voltage accuracy, maintaining stable performance even under varying load conditions.
  • Low Dropout Voltage: Its low dropout voltage allows for efficient operation, even when the input voltage is very close to the output voltage, reducing power loss and improving overall efficiency.
  • Thermal Protection: Integrated thermal protection safeguards the device against overheating, enhancing system reliability.
  • Current Limit Protection: The built-in current limit feature prevents damage from overcurrent conditions, adding an extra layer of security to your design.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +125°C, the MAX24040ETI+ is suitable for use in a variety of environments, ensuring consistent performance across diverse conditions.

Applications

The MAX24040ETI+ is versatile and can be used in a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supplies for sensors and analog circuits
  • Microcontroller power supplies
  • Consumer electronics

Package and Quality

The device is available in a compact, lead-free, 6-pin TDFN package, which not only saves board space but also meets environmental standards. Maxim Integrated is known for its commitment to quality and reliability, and the MAX24040ETI+ is no exception, ensuring long-term performance for your critical applications.

In summary, the MAX24040ETI+ from Maxim Integrated is a robust, efficient, and precise LDO regulator that offers a combination of features making it an excellent choice for a variety of power management needs.

You May Also Be Interested in

Maxim Integrated
Single +5V, Fully Integrated, 1.25Gbps Laser Diode Driver
Need more? Email Us
ECAD model for MAX3261CCJ
Others
3 CHANNEL LASER DRIVER WITH RF OSCILLATOR AND 2 OUTPUTS
Need more? Email Us
ECAD model for T0806-TCQ
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
ECAD model for M02087G-12
Microchip Technology
IC LASR DRVR 4.25GBPS 3.3V 24QFN
Need more? Email Us
ECAD model for SY88432LMG-TR
Microchip Technology
IC LASR DRVR 2.5GBPS 5.5V 10MSOP / Laser Driver 2.5Gbps 1-CH 10-Pin MSOP Tube
Need more? Email Us
ECAD model for SY88922VKG
M/A-Com Technology Solutions
Laser Driver VCSEL 4.3Gbps 1-CH 24-Pin QFN / IC AMP OPTICAL POST MMIC PECL
Need more? Email Us
ECAD model for M02069G-12
Intersil
IC LASER DIODE CTRLR 14-TSSOP / Laser Driver 1-CH 14-Pin TSSOP T/R
Need more? Email Us
ECAD model for X9530V14IT1
Elantec
Need more? Email Us
ECAD model for EL6215CU
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
ECAD model for M02066-51

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.1783 $66.7443
50+ $2.6079 $130.3950
77+ $2.5264 $194.5328
106+ $2.4450 $259.1700
137+ $2.3634 $323.7858
184+ $2.1189 $389.8776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,510 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention