EN
  • EN
  • DE
  • IT

2SK33720SLBF

Part No 2SK33720SLBF
Manufacturer Panasonic
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Panasonic
Win Source Part Number 159972-2SK33720SLBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK33720SLBF CAD Model

Description

Product Overview

The 2SK33720SLBF is a cutting-edge MOSFET transistor designed for robust electronic systems that demand both high speed and efficiency. It is particularly suitable for high-frequency applications and boasts enhanced features tailored to maximize output and endurance.

Features and Benefits

  • Enhanced Modulation Capacity: This device allows for superior modulation capabilities, crucial for complex signal processing.
  • Ultra-Fast Recovery: Features an ultra-fast recovery time which ensures minimal power loss during operation.
  • Optimized for High Frequency: Specifically designed to perform well in high-frequency circuits, ensuring precision and accuracy.
  • Minimized Parasitics: Built to reduce parasitic elements, hence achieving higher efficiency in design.
  • Reliable Performance: Offers consistent performance across varying conditions, making it a dependable component.

Applications

  • Telecommunications: Plays a pivotal role in mobile and satellite communication devices.
  • Inverters: Used in inverter circuits due to its durability and efficiency.
  • Radar Systems: Essential in radar technology for precise signal transmission and reception.
  • Battery Management: Integral to circuits responsible for efficient battery usage and management.

Additional Details

Built with a focus on reliability, the 2SK33720SLBF incorporates advanced fabrication techniques that ensure stable operations even in rigorous settings. This component is tuned for reduced noise and interference, making it a prime choice for sensitive application areas where signal integrity is paramount. Whether embedded in a complex communication system or a simple consumer gadget, it operates with clarity and efficiency.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Panasonic
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2751 $82.5502
4+ $33.8669 $135.4676
6+ $32.8078 $196.8468
8+ $31.7498 $253.9984
10+ $30.6918 $306.9180
13+ $27.5167 $357.7171
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess