EN
  • EN
  • DE

SMJ27C010A-12JM

Part No SMJ27C010A-12JM
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 329017-SMJ27C010A-12JM
Ultra Librarian 3D Model Ultra Librarian SMJ27C010A-12JM CAD Model

Description

The SMJ27C010A-12JM is a high-performance 1 Mbit (128K x 8) UV Erasable Programmable Read-Only Memory (EPROM). This EPROM is designed for use in a wide range of embedded systems and applications requiring non-volatile memory. The '12' in the part number likely refers to the access time, indicating a relatively fast access time of 120ns.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in microcontrollers and embedded processors.
  • Industrial Control: Employed in programmable logic controllers (PLCs), motor controllers, and other industrial automation equipment.
  • Telecommunications: Used in networking equipment for storing configuration data and boot code.
  • Aerospace and Defense: Applied in avionics systems, guidance systems, and other critical applications where reliable non-volatile memory is essential.
  • Automotive: Used in engine control units (ECUs) and other automotive electronics for storing calibration data and firmware.

Features

  • 1 Mbit (128K x 8) Memory Organization: Provides a storage capacity of 1 Mbit, organized as 128K words of 8 bits each.
  • Fast Access Time: Offers a fast access time, allowing for quick retrieval of stored data. (Likely 120ns based on part number).
  • UV Erasable: Can be erased using ultraviolet (UV) light, allowing for reprogramming and reuse.
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels, simplifying interfacing with other digital circuits.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Wide Temperature Range: Operates over a wide temperature range, ensuring reliable performance in harsh environments.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Reprogrammable: Can be erased and reprogrammed multiple times, providing flexibility in development and testing.
  • Fast Access: Provides fast access to stored data, improving system performance.
  • Easy to Interface: Compatible with standard TTL logic levels, simplifying integration with other digital circuits.
  • Reliable Performance: Offers reliable performance over a wide temperature range.

Specifications

  • Memory Size: 1 Mbit (128K x 8)
  • Access Time: 120 ns (Likely, confirm with datasheet)
  • Supply Voltage: 5V ± 10%
  • Operating Temperature: 0°C to +70°C (Commercial Grade - check datasheet for other grades)
  • Package Type: Ceramic DIP (dual in-line package) with a quartz window for UV erasing
  • Programming Voltage: 12.5V (typical)

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5639 $64.6917
7+ $17.6934 $123.8538
11+ $17.1402 $188.5422
14+ $16.5870 $232.2180
19+ $16.0349 $304.6631
25+ $14.3763 $359.4075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess