EN
  • EN
  • DE

74LVT16500ADL,512

Part No 74LVT16500ADL,512
Manufacturer NXP / Nexperia
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-SSOP
Win Source Part Number 123936-74LVT16500ADL,512
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT16500ADL,512 CAD Model

Description

The 74LVT16500ADL,512 is a high-performance, low-voltage BiCMOS product designed by NXP Semiconductors. This integrated circuit is part of the LVT series, known for its low-voltage operation and high-speed interface technology. It is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working as a multiplexer/demultiplexer in a wide array of applications.

Key Features

  • Technology: The device is made using BiCMOS technology which combines the high speed of bipolar transistors with the low power consumption of CMOS technology.
  • Logic Type: Universal Bus Transceiver with 3-state outputs, providing versatile bus interface solutions.
  • Voltage Range: Operates at a nominal supply voltage of 3.3V, with a tolerance that allows operation from 2.7V to 3.6V, making it compatible with low voltage logic levels.
  • Drive Capability: Capable of driving +64 mA/–32 mA at the output, ensuring strong signal transmission over bus lines.
  • Speed: Features a high-speed data transfer rate which is crucial for modern high-speed data processing and communication systems.
  • Package: Housed in a 48-pin LSSOP (Low profile Small Outline Package) that is surface-mountable and saves valuable board space.
  • Temperature Range: Designed to operate over an extended industrial temperature range of -40°C to +85°C, suitable for harsh environments.

Applications

The 74LVT16500ADL,512 is ideal for a variety of applications where high-speed, low-voltage operation is required. It is commonly used in:

  • Memory buffering and data storage solutions
  • Communication infrastructure
  • High-speed data acquisition systems
  • Computers and computer peripherals
  • Industrial control systems

With its robust feature set and flexible design, the 74LVT16500ADL,512 by NXP Semiconductors is a versatile component that enhances the performance and reliability of digital systems requiring efficient bus management and data flow control.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $7.1845
IDT, Integrated Device Technology Inc
CMOS 16-BIT 3.3V TO 5V LEVEL SHIFTING TRANSCEIVER WITH 3-STATE OUTPUTS
Lowest to $0.5978
IDT, Integrated Device Technology Inc
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR 17BIT N-INV 56TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS DVR 10BIT 56TSSOP
Lowest to $12.6946
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $1.3541
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP
Lowest to $2.3744

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess