EN
  • EN
  • DE

RS485

Part No RS485
Manufacturer Others
Catalog Unclassified
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Win Source Part Number 299102-RS485
Ultra Librarian 3D Model Ultra Librarian RS485 CAD Model

Description

RS485 is a standard defining the electrical characteristics of drivers and receivers for use in serial communications systems. It is particularly well-suited for industrial applications and long-distance communication due to its differential signaling, which provides excellent noise immunity and allows for reliable data transmission over extended distances.

Applications

  • Industrial automation and control systems
  • Building automation (HVAC, lighting control)
  • Motor control
  • SCADA (Supervisory Control and Data Acquisition) systems
  • Security systems

Features

  • Differential Signaling
  • Multi-drop Capability
  • Long Distance Communication
  • High Noise Immunity
  • Robust Design

Benefits

  • Reliable Data Transmission: Differential signaling provides excellent noise immunity, ensuring reliable data transmission even in noisy environments.
  • Extended Communication Range: RS485 supports communication distances of up to 1200 meters (4000 feet), making it suitable for large facilities or remote locations.
  • Multi-Device Networking: The multi-drop capability allows multiple devices to communicate on the same bus, reducing wiring costs and simplifying network topology.
  • Industrial-Grade Performance: RS485 transceivers are designed to withstand harsh industrial environments, including wide temperature ranges and high levels of electromagnetic interference.
  • Cost-Effective Solution: RS485 offers a cost-effective solution for serial communication, balancing performance with affordability.

Technical Specifications

Key specifications of RS485 include:

  • Differential Output Voltage: ±1.5V to ±5V
  • Common Mode Voltage Range: -7V to +12V
  • Maximum Cable Length: 1200 meters (4000 feet)
  • Maximum Number of Devices: 32 (standard), but this can be extended with repeaters.
  • Data Rate: Up to 10 Mbps, although practical limits depend on cable length and network configuration.
  • Termination Resistors: 120 ohms at each end of the cable to minimize signal reflections.
  • Wiring: Typically uses twisted-pair cable to further reduce noise.

The use of differential signaling is a crucial aspect of RS485's robustness. Instead of transmitting a single-ended signal referenced to ground, RS485 transmits two complementary signals on a twisted-pair cable. The receiver detects the difference between these two signals, effectively canceling out common-mode noise that affects both signals equally. This makes RS485 much less susceptible to noise than single-ended communication standards like RS232.

Proper termination is essential for reliable RS485 communication. Termination resistors are placed at each end of the cable to match the cable's characteristic impedance, preventing signal reflections that can cause data corruption. The value of the termination resistors should match the cable's impedance, typically 120 ohms for twisted-pair cable.

When designing an RS485 network, it is important to consider factors such as cable length, data rate, number of devices, and environmental conditions. Proper cable selection, termination, and grounding are essential for ensuring reliable communication.

You May Also Be Interested in

Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Qualcomm
Linear IC
Lowest to $72.7612
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1563 $50.0160
780+ $0.1283 $100.0740
1,210+ $0.1243 $150.4030
1,665+ $0.1203 $200.2995
2,155+ $0.1162 $250.4110
2,880+ $0.1042 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess