EN
  • EN
  • DE

LM48560TLE

Part No LM48560TLE
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827845-LM48560TLE
Ultra Librarian 3D Model Ultra Librarian LM48560TLE CAD Model

Description

Introducing the LM48560TLE from Texas Instruments

The LM48560TLE is a cutting-edge audio amplifier designed by Texas Instruments, renowned for its commitment to innovation in the semiconductor industry. This particular product is an exceptional choice for designers looking to enhance audio performance in a variety of applications.

The LM48560TLE stands out with its mono, filterless Class D audio amplifier configuration, which is capable of delivering 2.2W into a 4Ω load with less than 1% distortion (THD+N), ensuring crystal-clear sound reproduction. Its efficiency is further highlighted by its ability to operate at a 5V supply voltage, making it suitable for portable devices where power conservation is paramount.

One of the key features of this device is its EMI suppression capability, which significantly reduces electromagnetic interference, allowing it to be used in close proximity to RF and wireless components without causing disruptions. This makes the LM48560TLE an ideal choice for modern, compact electronic devices where space is at a premium and maintaining signal integrity is crucial.

Moreover, the LM48560TLE boasts an integrated synchronous rectification feature that further improves efficiency by recycling back-EMF energy from the speaker. Its advanced modulation scheme reduces RF emissions from the output terminals and eliminates the need for output filtering commonly used in traditional Class D amplifiers.

With its low quiescent current and excellent thermal performance, the LM48560TLE is designed to maintain a low operational temperature, thereby extending the lifespan of the product. Additionally, it comes packed with a suite of protection features including over-current, over-temperature, and under-voltage lockout, ensuring reliable operation under a variety of conditions.

For ease of integration, the LM48560TLE is available in a compact, surface-mount package, making it an excellent choice for space-constrained applications such as smartphones, tablets, and other portable electronics. Its technical specifications and support documentation are readily available on the Texas Instruments website, providing designers with all the necessary resources to implement this high-performance audio amplifier into their next project.

Whether you're developing consumer electronics, portable media devices, or any application that requires high-quality audio amplification, the LM48560TLE from Texas Instruments is a solution that promises to deliver superior audio performance and reliability.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7999 $52.1991
22+ $4.7589 $104.6958
33+ $4.6101 $152.1333
45+ $4.4614 $200.7630
58+ $4.3127 $250.1366
78+ $3.8666 $301.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,691 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess