EN
  • EN
  • DE

PAL16L8B-4CN

Part No PAL16L8B-4CN
Manufacturer Others
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 267663-PAL16L8B-4CN
Ultra Librarian 3D Model Ultra Librarian PAL16L8B-4CN CAD Model

Description

The PAL16L8B-4CN is a Programmable Array Logic (PAL) device designed for implementing custom logic functions. While the manufacturer is unspecified, this device offers a versatile solution for various digital circuit applications. It allows engineers to program specific logic functions by configuring the internal AND array, offering a streamlined alternative to using numerous discrete logic gates.

Applications

  • Address Decoding: Generates chip select signals in memory systems to enable specific memory locations.
  • Peripheral Controllers: Implements custom control logic for interfacing with various peripheral devices.
  • Timing and Control Circuits: Creates timing signals and control sequences for coordinating operations within a digital system.
  • Data Routing: Directs data flow based on input conditions.
  • State Machine Logic: Designs and implements simple state machines for sequential control applications.

Features

  • Programmable AND Array: Allows for the implementation of custom logic functions by programming the AND array connections.
  • Fixed OR Array: Combines the outputs of the AND gates to produce the final output signals.
  • TTL Compatible: Operates with standard TTL voltage levels, facilitating easy integration with other TTL-based components.
  • Low-Power Consumption: Minimizes power consumption, suitable for battery-powered and energy-efficient applications.
  • 10 Input Pins: Offers flexibility in implementing complex logic functions.
  • 8 Output Pins: Provides sufficient output signals for controlling various devices and systems.
  • 24-Pin DIP Package: Standard Dual In-line Package ensures easy insertion and soldering onto circuit boards.

Benefits

  • Flexibility: Programmability allows for easy modification and adaptation of logic functions to changing requirements.
  • Reduced Chip Count: Replaces numerous discrete logic gates, simplifying circuit designs and reducing board space.
  • Simplified Design Process: Streamlines the design process compared to using discrete components, enabling faster development cycles.
  • Cost-Effective: Offers a cost-efficient solution for implementing custom logic functions compared to using multiple discrete components.

Additional Details

The PAL16L8B-4CN is programmed using a PAL programmer, which selectively blows fuses in the AND array to define the desired logic functions. Specific programming voltages and timing parameters are dependent on the specific programmer and manufacturer's specifications. The "-4" in the part number suggests a specific speed grade. 'L' in the name signifies that the outputs are active Low. '16' indicates 16 inputs and '8' indicates 8 outputs. Propagation delay is around 25ns.

You May Also Be Interested in

Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Microchip Technology
IC PLD 10CELL LO PWR 20NS 28PLCC
Lowest to $13.5632
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $5.8209
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Altera
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $3.9545

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7764 $62.1740
80+ $1.4576 $116.6080
125+ $1.4114 $176.4250
170+ $1.3664 $232.2880
220+ $1.3213 $290.6860
295+ $1.1839 $349.2505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess