Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 113611-DSA221SCL
Ultra Librarian 3D Model Ultra Librarian DSA221SCL CAD Model

Description

DSA221SCL Crystal Oscillator

The DSA221SCL offers superior frequency stability and is designed for use in environments where precision is paramount. This device is suitable for integration into various systems requiring dependable frequency control.

Features and Benefits

  • Exceptional frequency accuracy
  • Compact form factor
  • Low jitter and phase noise
  • Suitable for a range of operational temperatures
  • Efficient power consumption

Applications

  • Wireless communication devices
  • GPS receivers
  • Data transmission tools
  • Medical equipment
  • Instrumentation

Its precision and reliability make the DSA221SCL an optimal choice for cutting-edge technological applications.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CG 55.4666M-TBGSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 55.4666M-TBGSA0
Microchip Technology
MEMS OSC XO 8.0000MHZ CMOS SMD / 8 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
ECAD model for DSC1001CL5-008.0000T
Seiko Epson Corporation
XTAL OSC XO 41.6250MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CE 41.6250M-TJHSA0
Seiko Epson Corporation
SG-8101CA 125.1234M-TCHSA0: OSC
Need more? Email Us
ECAD model for SG-8101CA 125.1234M-TCHSA0
Seiko Epson Corporation
SG-8101CG 6.1760M-TCHSA0: OSC MH
Need more? Email Us
ECAD model for SG-8101CG 6.1760M-TCHSA0
Seiko Epson Corporation
SG-8101CG 39.2385M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 39.2385M-TBGPA0
Seiko Epson Corporation
SG-8101CA 100.0400M-TBGSA0: OSC
Need more? Email Us
ECAD model for SG-8101CA 100.0400M-TBGSA0
Seiko Epson Corporation
SG-8101CA 12.0000M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 12.0000M-TCHPA0
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD / 148.5 MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Need more? Email Us
ECAD model for 511BBA148M500AAG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention