Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 82390-BR3188F
Ultra Librarian 3D Model Ultra Librarian BR3188F CAD Model

Description

Overview

The BR3188F offers enhanced features for more demanding applications, building on the strong foundation of the BR3188. It provides top-tier performance characteristics for specialized projects.

Features and Benefits

  • Enhanced feature set for demanding applications
  • Precision-engineered for maximum efficiency
  • Extended lifespan with minimal maintenance
  • Compatible with a wide array of electronic systems

Applications

  • Precision measurement instruments
  • Telecommunications infrastructure
  • Advanced manufacturing technologies

The BR3188F stands as a leader in its category, delivering unmatched performance for projects that require the highest standards of precision and dependability.

You May Also Be Interested in

Hirose Electric Co Ltd
FERRULE FOR HSC PLUG HOUSINGS
Need more? Email Us
ECAD model for HSC-F391-A125(40)
Maxim Integrated
ECONOSCILLATOR/DIV 100MHZ TO92-3
Need more? Email Us
ECAD model for DS1065T-100
Allied Components International
ESD Suppressor 0402 Vdc:42V 3pf
Need more? Email Us
ECAD model for TVM0G420M030R
TE Connectivity
SLTC HLD ASSY
Need more? Email Us
ECAD model for AD-1494-723-SLTC-HLD-ASY
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
ECAD model for PPL3150A2T1
Littelfuse Inc.
FUSE BLOCK COVER ACS 60A 250V
Need more? Email Us
ECAD model for LH25060PC
Amphenol Sine Systems Corp
SMARTCARD ACCY PLASTIC BEZEL BLK
Need more? Email Us
ECAD model for C702 N11141 E2
Texas Instruments
PROTOTYPE
Lowest to $50.4511
ECAD model for DRV92200PHPR
Schurter Inc.
FUSE DRWR FOR PWR MOD F'GRIP 1PL / Fuse Drawer
Need more? Email Us
ECAD model for 4301.1214.14

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention