Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IXYS
Packaging Tube
Function Line Card Access Switch
Supply Voltage (V) 4.5V ~ 5.5V
Supply Current 2mA
Power (W) 10.5mW
Temperature Range - Operating -40°C ~ 110°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Includes Bounce-Free Switching, Tertiary Protection
Manufacturer Pack Quantity 27
MSL Level 1 (Unlimited)
Win Source Part Number 752683-CPC7593BB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CPC7593BB CAD Model

Description

IXYS CPC7593BB is an electronic component that comes with a tube packaging and SMD mounting style.

  • Packaging: Tube
  • Mounting: SMD
  • Function: Line Card Access Switch
  • Supply Current: 2mA
  • Features: Bounce-free switching, tertiary protection
  • Package: 28-SOIC
  • Operating Temperature: -40°C to 110°C
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 27
  • Supply Voltage: 4.5V to 5.5V
  • Power: 10.5mW

You May Also Be Interested in

Others
Lowest to $81.9108
ECAD model for ACE9030M
Broadcom Limited
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps
Lowest to $31.9196
ECAD model for BCM5789KFB
Others
Need more? Email Us
ECAD model for 1242AV4
Broadcom Limited
DUAL 10/100/1000BASE-T CONTROLLER WITH INTEGRATED TRANSCEIVER / Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 300-Pin HBGA
Lowest to $2.7282
ECAD model for BCM5704CKFB
Infineon Technologies
Need more? Email Us
ECAD model for PEB31666HV1.2
Atmel
Need more? Email Us
ECAD model for U4090B-PFNG3
Others
Lowest to $3.0128
ECAD model for AS2534B
Infineon Technologies
Need more? Email Us
ECAD model for PEB2085NV2.3
Others
Need more? Email Us
ECAD model for T7689FL

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.5105 $73.5735
15+ $8.6241 $129.3615
24+ $8.3546 $200.5104
32+ $8.0851 $258.7232
42+ $7.8156 $328.2552
56+ $7.0071 $392.3976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 116 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention