EN
  • EN
  • DE

2SK1108

Part No 2SK1108
Manufacturer Others
Catalog JFETs (Junction Field Effect)
Description N-CHANNEL SILICON JUNCTION FIELD EFFECT TRANSISTOR FOR IMPEDANCE CONVERTER OF ECM 3SST
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Family Name 2SK1108
Introduction Date January 18, 2002
Estimated EOL Date Obsolete / End of life
Win Source Part Number 17236-2SK1108
Ultra Librarian 3D Model Ultra Librarian 2SK1108 CAD Model

Description

Overview

The 2SK1108 MOSFET is a reliable choice for electronic enthusiasts and professionals working on medium-power applications. Known for its efficiency and durability, this transistor excels in performance with its ability to handle substantial voltages and currents. The 2SK1108 is an N-channel MOSFET, which finds use in various practical applications involving electronic switching and amplification.

Features and Benefits

  • Durable Design: Engineered to withstand harsh conditions while maintaining excellent performance standards.
  • Low On-Resistance: Minimizes energy losses, enhancing the overall efficiency of electronic circuits.
  • Fast Switching Speed: Provides high-speed switching which is beneficial for dynamic electronic applications.
  • Versatile Application: Compatible with both high-frequency and low-frequency circuits, broadening its use-case scenarios.

Applications

  • Audio amplifier systems
  • Signal processing equipment
  • Industrial control circuits
  • Power tools and equipment
  • Home appliance motor drives
  • Automation systems

Additional Details

The 2SK1108 is built to ensure stability even under challenging operational conditions. Its construction permits high reliability, which is crucial for avoiding component failure in critical systems. Because of its fast switching capabilities, this MOSFET is ideal for projects that require rapid activation and deactivation of the transistor. The compact design further simplifies integration into existing systems or new projects, offering engineers substantial flexibility.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
ON Semiconductor
Lowest to $0.7335
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention