Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Driven Configuration High-Side or Low-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type IGBT
Voltage - Supply 12.5V ~ 20V
Logic Voltage - VIL, VIH 0.75V, 4.3V
Current - Peak Output (Source, Sink) 7.8A, 6.8A
Input Type Inverting
Rise / Fall Time (Typ) 9.2ns, 7.9ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number NCD5700
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372488-NCD5700DR2G
Ultra Librarian 3D Model Ultra Librarian NCD5700DR2G CAD Model

Description

The NCD5700DR2G is a high-performance, isolated IGBT gate driver designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This advanced component is engineered to provide efficient, reliable, and safe driving of IGBTs and power MOSFETs, particularly in applications where high-speed switching and isolation are critical requirements.

Key Features

  • High Isolation Voltage: The NCD5700DR2G boasts an impressive isolation voltage of 5kVrms (min), providing excellent electrical isolation between the input and output, which is essential for safety and noise immunity in high-voltage applications.
  • Fast Propagation Delays: With typical propagation delays of just 120ns, this driver ensures quick response times, enabling high-speed switching that can improve efficiency and reduce switching losses in power converters.
  • Robust Gate Drive: It provides a strong drive capability, with source and sink currents of 2A (min), ensuring that the connected IGBT or MOSFET is driven hard into saturation or fully turned off, minimizing transition losses.
  • Integrated Desaturation Detection: The device includes a desaturation detection feature that helps protect the power switch from overcurrent conditions, enhancing system reliability.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the gate driver operates only when there is sufficient supply voltage, preventing malfunction or damage to the IGBT or MOSFET due to insufficient gate voltage.
  • Wide Operating Temperature Range: Designed to perform in a broad range of environmental conditions, the NCD5700DR2G operates effectively within a temperature range of -40°C to +125°C.
  • Compact SOIC-8 Package: The device is available in a small outline integrated circuit (SOIC-8) package, which is ideal for space-constrained applications while providing adequate thermal performance.

Applications

The NCD5700DR2G is suitable for a variety of applications where high efficiency and reliability are paramount. These include industrial inverters, solar power inverters, uninterruptible power supplies (UPS), motor drives, and high-voltage power conversion systems.

Conclusion

With its combination of high isolation, fast switching, robust driving capabilities, and protective features, the NCD5700DR2G from ON Semiconductor represents a reliable solution for driving power switches in high-performance electrical systems. Its compact form factor and wide operating temperature range further ensure its versatility in a multitude of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
ECAD model for ADP3631ARMZ-R7
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for MCP14A0153-E/SN
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for TC427COA713
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.8767
ECAD model for MCP14A0155-E/SN
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89166FRTAZ
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89166FBEAZ
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOPWR
Need more? Email Us
ECAD model for LM5100AMR/NOPB
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89162FRTAZ
Maxim Integrated
IC GATE DRVR LOW-SIDE 8UMAX
Lowest to $4.8896
ECAD model for MAX17605AUA+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9993 $51.9909
31+ $3.2815 $101.7265
48+ $3.1789 $152.5872
66+ $3.0764 $203.0424
85+ $2.9738 $252.7730
113+ $2.6662 $301.2806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,000 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention