EN
  • EN
  • DE

103KT1608T-1P

Part No 103KT1608T-1P
Manufacturer Others
Catalog Temperature Sensors - NTC Thermistors
Description Thermistor 10K Ohm 1% 2-Pin 0603 Surface Mount Solder Pad 3435K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name KT
Introduction Date April 25, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Win Source Part Number 3266-103KT1608T-1P
Ultra Librarian 3D Model Ultra Librarian 103KT1608T-1P CAD Model

Description

103KT1608T-1P Thermistor

The 103KT1608T-1P model is designed to provide accurate and reliable temperature readings in a variety of electronic applications. Its robust performances make it an excellent choice for systems requiring persistent temperature monitoring.

  • Features and Benefits:
    • High precision in temperature measurement for various uses
    • Compact 1608 size supports easy integration
    • Exceptional stability offering dependable operation over time
    • Temperature resistant for a wide range of applications
  • Applications:
    • Agricultural equipment for climate control
    • Electronic circuit protection systems
    • Heating, Ventilation, and Air Conditioning (HVAC)
    • Appliance control systems ensuring safety and efficiency
  • Additional Details:
    • Available in a 1-pin configuration for simple installation
    • Preference for applications with stringent stability requirements

You May Also Be Interested in

Amphenol Advanced Sensors
THERMISTOR NTC 10KOHM 3960K DO35
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 10KOHM 3478K BEAD
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 20KOHM 3960K DO35
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 20KOHM 3960K DO35
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 10KOHM 3950K DISC
Need more? Email Us
Vishay
THERM NTC 4.7KOHM 3977K STUD
Need more? Email Us
Honeywell
THERM NTC 2.2KOHM 3887K BEAD
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 10KOHM 3969K BEAD
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 30KOHM 3936K BEAD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
925+ $0.0543 $50.2275
1,965+ $0.0509 $100.0185
3,055+ $0.0491 $150.0005
4,380+ $0.0457 $200.1660
5,685+ $0.0440 $250.1400
7,095+ $0.0423 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500,000 pieces
MOQ: 925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess