EN
  • EN
  • DE

LYW5SM-JXJZ-45-Z

Part No LYW5SM-JXJZ-45-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Description LED Uni-Color Yellow 597nm 2-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 968058-LYW5SM-JXJZ-45-Z
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LYW5SM-JXJZ-45-Z CAD Model

Description

The LYW5SM-JXJZ-45-Z is a high-brightness LED manufactured by OSRAM Opto Semiconductors. It belongs to their CHIP LED series, known for its compact size and high light output. This LED is designed for applications requiring efficient and reliable illumination in a small form factor.

Applications

  • Backlighting for LCD displays
  • Indicator lights
  • Automotive lighting (e.g., instrument panels)
  • Mobile devices (e.g., keypads)
  • Signage
  • General illumination

Features

  • Compact size (SMT package)
  • High brightness
  • Wide viewing angle
  • Long lifetime
  • Low power consumption
  • Available in various colors

Benefits

  • Space-saving design for compact applications.
  • Improved visibility with high brightness.
  • Uniform illumination across a wide area.
  • Reduced maintenance costs due to long lifespan.
  • Energy efficient operation.
  • Versatile design options with various color choices.

Specifications

The LYW5SM-JXJZ-45-Z typically has a forward voltage around 2.0V to 3.5V and a forward current of about 20mA. Its luminous intensity is typically in the range of hundreds of mcd (millicandelas), offering high brightness for its size. The viewing angle is wide, typically around 120 degrees, ensuring good light distribution. The LED is designed for surface mount technology (SMT) and is available in tape and reel packaging for automated assembly. It offers high reliability and a long operating life, typically tens of thousands of hours.

This LED is particularly well-suited for applications where space is limited but high brightness is required. Its compact size and efficient performance make it ideal for mobile devices, automotive applications, and various indicator and backlighting applications. The wide viewing angle ensures that the light is evenly distributed, providing excellent visibility from different angles.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0215
Murata Electronics North America
Lowest to $0.1305
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
Lowest to $1.6320
KIWI
Lowest to $0.0839
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Samsung
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lite-On Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess