EN
  • EN
  • DE

NCT3958Y-T

Part No NCT3958Y-T
Manufacturer Nuvoton Technology Corporation of America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974898-NCT3958Y-T
Categories OEM Parts(M-N)
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCT3958Y-T CAD Model

Description

The NCT3958Y-T is a reset IC manufactured by Nuvoton Technology Corporation of America. It is a voltage detector or supervisor that monitors the supply voltage of a system and generates a reset signal when the voltage falls below a certain threshold. This reset signal can be used to safely shut down or restart the system, preventing data corruption or other malfunctions.

Applications

  • Microcontroller-based systems: Used to monitor the supply voltage of microcontrollers and generate a reset signal when the voltage falls below the operating range.
  • FPGA-based systems: Integrated into FPGA-based systems to ensure proper startup and operation.
  • Power management circuits: Employed in power management circuits to provide undervoltage protection.
  • Industrial control systems: Used in industrial control systems to prevent system failures due to voltage fluctuations.
  • Automotive electronics: Utilized in automotive electronic systems to ensure reliable operation in harsh environments.

Features

  • Supply voltage monitoring: Monitors the supply voltage and generates a reset signal when the voltage falls below the threshold.
  • Adjustable reset threshold: The reset threshold voltage can be adjusted to suit different system requirements.
  • Active-low reset output: The reset output is active low, meaning it is low when the voltage is below the threshold and high when the voltage is above the threshold.
  • Small package: Available in a small surface-mount package for easy integration into PCB layouts.
  • Low power consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • RoHS compliant: Meets RoHS environmental standards, ensuring compliance with regulations regarding hazardous substances.

Benefits

  • Undervoltage protection: Prevents system malfunctions due to undervoltage conditions.
  • Data protection: Protects data from corruption during power failures.
  • System stability: Ensures system stability by providing a clean reset signal.
  • Simplified design: The small package simplifies PCB layout and assembly.
  • Low power consumption: Extends battery life in portable devices.
  • Reliable performance: Provides reliable voltage monitoring and reset functionality.

Additional Details

The NCT3958Y-T reset IC operates by continuously monitoring the supply voltage. When the voltage falls below the set threshold, an internal comparator triggers the reset output to go low. The reset output remains low until the supply voltage rises above the threshold plus a hysteresis voltage. This hysteresis prevents the reset signal from oscillating when the supply voltage is near the threshold. The device typically has a built-in delay to prevent spurious resets due to transient voltage dips. Key specifications include the reset threshold voltage, hysteresis voltage, reset delay time, and supply voltage range. Proper selection of the reset threshold voltage is critical to ensure that the system is reset before it can malfunction due to undervoltage conditions.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Fairchild/ON Semiconductor
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess