EN
  • EN
  • DE

CISCO WS-C3650-48FS-L - Cisco Catalyst 3650 48 Port Full PoE 4x1G Uplink

Part No CISCO WS-C3650-48FS-L - Cisco Catalyst 3650 48 Port Full PoE 4x1G Uplink
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3650-48FS-L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387789-CISCO WS-C3650-48FS-L - Cisco Catalyst 3650 48 Port Full PoE 4x1G Uplink
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3650-48FS-L - Cisco Catalyst 3650 48 Port Full PoE 4x1G Uplink CAD Model

Description

The CISCO WS-C3650-48FS-L is a cutting-edge switch from the Cisco Catalyst 3650 Series, designed to provide a converged wired and wireless platform for midsize to large enterprise networks. This model features 48 Gigabit Ethernet ports with full Power over Ethernet Plus (PoE+) capabilities, delivering up to 775W of power for high-density PoE deployments. Equipped with 4 fixed 1 Gigabit Ethernet Small Form-Factor Pluggable (SFP) uplinks, it ensures high-speed connectivity and bandwidth for linking to higher layer switches or devices. The WS-C3650-48FS-L supports the LAN Base feature set, offering comprehensive Layer 2 and basic Layer 3 functionalities, including advanced QoS, flexible NetFlow, and support for up to 255 VLANs, catering to the needs of diverse network environments. It embodies the Unified Access Data Plane (UADP) application-specific integrated circuit (ASIC), which facilitates wired plus wireless policy enforcement, application visibility, flexibility, and application optimization. This switch series introduces an integrated wireless controller functionality, supporting up to 25 access points and 1000 wireless clients per switch or stack, thus streamlining operations and lowering total cost of ownership for a unified networking solution. Advanced security features and Energy Efficient Ethernet (EEE) compliance further enhance the operational efficacy and sustainability of the network infrastructure.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess