EN
  • EN
  • DE

LSM670-H2

Part No LSM670-H2
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED MINI TOPLED RED 628NM 2SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Packaging Reel - TR
Status Not For New Designs
Color Red
Wavelength 628nm (624nm to 632nm)
Current - Test 10mA
Forward Voltage 2V
Lumens/Watt @ Current - Test 1 lm/W
Current - Max 30mA
Flux @ Current/Temperature - Test 0.02 lm (0.01 lm to 0.04 lm)
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Case / Package SMD
Height - Seated (Max) 0.055" (1.40mm)
Thermal Resistance of Package 480°C/W
Win Source Part Number 92546-LSM670-H2
Ultra Librarian 3D Model Ultra Librarian LSM670-H2 CAD Model

Description

The LSM670-H2 is a red LED manufactured by OSRAM Opto Semiconductors Inc.

  • Package: reel - TR
  • Mounting Technology: SMD (SMT)
  • Maximum Current: 30mA
  • Forward Voltage: 2V
  • Viewing Angle: 120°
  • Wavelength: 628nm (624nm to 632nm)
  • Height - Seated (max): 0.055" (1.40mm)
  • Thermal Resistance of the Package: 480°C/W
  • Flux @ Current/Temperature - Test: 0.02 lm (0.01 lm to 0.04 lm)
  • Note: Not for new designs

You May Also Be Interested in

World Semi
SMD5050-6P LED Addressable, Specialty RoHS
Lowest to $0.0670
Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Lowest to $0.1276
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.1441
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to $0.1286
LITE-ON Technology
P033RGB
Need more? Email Us
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,3.2x1.1mm LED Addressable, Specialty RoHS
Lowest to $0.1496
LITE-ON Technology
LED 5630 RED 642NM 4SMD
Need more? Email Us
LITE-ON Technology
LED LOPL RED 617NM SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess