EN
  • EN
  • DE

SK6812D-EC3210R

Part No SK6812D-EC3210R
Manufacturer Dongguan OPSCO Optoelectronics Co., Ltd.
Catalog LED Lighting - Color
Description SMD-4P,3.2x1.1mm LED Addressable, Specialty RoHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD-4P,3.2x1.1mm
Features Built-in power-on reset circuit;Built-in power-on reset circuit
Operating Temperature -40℃~+80℃
Data Transmission Rate 800Kbit/s
ESD Withstand Voltage 2000V
Installation method Side View Mount
Fixed-Frequency Pwm Mode 4kHz
Ultra Librarian 3D Model Ultra Librarian SK6812D-EC3210R CAD Model

Description

Product Overview

The 0402HPH-68NXJLW is a premium inductor tailored for high-frequency applications. Its diminutive 0402 footprint is perfect for densely packed PCB designs.

Features and Benefits

  • Robust construction ensures durability
  • Low DC resistance for enhanced power efficiency
  • Optimal self-resonant frequency for extensive usage

Applications

  • GPS devices
  • Wireless communication systems
  • Satellite radios

Its high-reliability makes the 0402HPH-68NXJLW an excellent choice for demanding environments.

You May Also Be Interested in

Cree Inc.
LED XLAMP XBD RED 625NM SMD
Need more? Email Us
Broadcom Limited
Need more? Email Us
Lumileds
LED LUXEON Z AMBER 590NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XBD GREEN 528NM SMD
Need more? Email Us
AMS-TAOS USA Inc.
SYNIOS P2720AUTOMOTIVEAUTOMOTIVE
Need more? Email Us
Broadcom Limited
LED AMBER 590NM 2SMD
Lowest to $28.1647
Lumileds
BLUE
Lowest to $1.4130
Cree Inc.
LED XLAMP XPE GREEN 528NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPC GREEN 528NM SMD
Lowest to $2.7273

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1496 $50.1160
815+ $0.1228 $100.0820
1,265+ $0.1189 $150.4085
1,740+ $0.1151 $200.2740
2,250+ $0.1113 $250.4250
3,010+ $0.0997 $300.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess