EN
  • EN
  • DE
  • IT

LTPL-P033RGB

Part No LTPL-P033RGB
Manufacturer LITE-ON Technology
Catalog LED Lighting - Color
Description P033RGB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Color Red, Green, Blue (RGB)
Wavelength 625nm Red, 525nm Green, 460nm Blue
Current - Test 150mA Red, 150mA Green, 150mA Blue
Voltage - Forward (Vf) (Typ) 2.05V Red, 3.3V Green, 3.3V Blue
Lumens/Watt @ Current - Test 86 lm/W Red, 85 lm/W Green, 18 lm/W Blue
Current - Max 150mA Red, 150mA Green, 150mA Blue
Luminous Flux @ Current/Temperature 21lm Red, 42lm Green, 9lm Blue
Temperature - Test 25°C
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 6-SMD, Gull Wing
Size / Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height - Seated (Max) 0.059\
Ultra Librarian 3D Model Ultra Librarian LTPL-P033RGB CAD Model

Description

NULL

You May Also Be Interested in

LITE-ON Technology
LED LTPL RED 1 WATT SMD
Need more? Email Us
LITE-ON Technology
LED LOPL AMBER 590NM SMD
Need more? Email Us
Lumileds
LED LUXEON 3535L RED 625NM 3535
Lowest to $6.5685
LITE-ON Technology
LED 5630 630NM 4SMD
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
LED GREEN 522NM 4PLCC
Lowest to $1.7297
OSRAM Opto Semiconductors Inc.
LED DIAMOND DRAGON BLU 455NM SMD / LED Lighting Color Diamond Dragon Blue 455nm (449nm ~ 461nm) 2-SMD, Gull Wing
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED CERAMOS AMBER 618NM SMD
Need more? Email Us
Kingbright
Single Color LEDs
Lowest to $0.1525

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess