Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Color Red
Wavelength 617nm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.57V
Lumens/Watt @ Current - Test 49 lm/W
Current - Max 350mA
Luminous Flux @ Current/Temperature 44lm (Typ)
Temperature - Test 25°C
Viewing Angle 110°
Mounting Type Surface Mount
Package / Case 2-SMD, Gull Wing Exposed Pad
Supplier Device Package SMD
Size / Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.087\
Ultra Librarian 3D Model Ultra Librarian LOPL-E001H CAD Model

Description

NULL

You May Also Be Interested in

Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Need more? Email Us
ECAD model for MHPA1515RGBDT-S
World Semi
SMD5050-6P LED Addressable, Specialty RoHS
Lowest to $0.0739
ECAD model for WS2815B-V1
Vishay
Single Color LEDs RECOMMENDED ALT VLMC
Need more? Email Us
ECAD model for TLMC3100-GS08
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to $0.1440
ECAD model for SK6812
OSRAM Opto Semiconductors Inc.
LERTDUWS2WN-KBLA-1+MANA-P+AXAZ-P+MBNB-CQ ams OSRAM Multi-Color LEDs LE RTDUW S2WN datasheet, inventory, & pricing.
Lowest to $26.2660
ECAD model for LERTDUWS2WN-KBLA-1+MANA-P+AXAZ-P+MBNB-CQ
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.0181
ECAD model for NH-Z3535RGBA-SG
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD,2.1x2.1mm LED Indication - Discrete RoHS
Lowest to $0.0106
ECAD model for NH-B2020RGBA-HF
OSRAM Opto Semiconductors Inc.
Single Color LEDs Blue, 470nm
Need more? Email Us
ECAD model for LB Y8SG-T1U2-35-1-Z
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.6299
ECAD model for JE2835ARD-N-0001A0000-N0000001

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention