EN
  • EN
  • DE

LPT770-H2-1-0-10

Part No LPT770-H2-1-0-10
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SMD
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 754342-LPT770-H2-1-0-10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPT770-H2-1-0-10 CAD Model

Description

The LPT770-H2-1-0-10 is an infrared LED (IRED) manufactured by OSRAM Opto Semiconductors. This IRED is designed for a variety of applications that require infrared light emission, such as remote controls, security systems, and light barriers. It offers high efficiency and a narrow viewing angle, making it suitable for focused beam applications.

Applications

  • Remote Controls: Used as the IR transmitter for controlling TVs, DVD players, and other electronic devices.
  • Security Systems: Employed in infrared sensors for motion detection and alarm systems.
  • Light Barriers: Utilized for detecting objects passing through a designated area.
  • Infrared Data Transmission: Used in devices for wireless data communication.
  • Medical Applications: Can be found in certain non-invasive medical devices.

Features

  • High Radiant Intensity: Provides a strong infrared signal for reliable performance.
  • Narrow Viewing Angle: Focuses the light beam for long-range applications.
  • High Efficiency: Converts electrical energy into infrared light efficiently.
  • Fast Switching Times: Enables rapid data transmission and signal modulation.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Long-Range Operation: The focused beam enables effective operation over greater distances.
  • Improved Signal Detection: Strong radiant intensity ensures reliable signal detection by receivers.
  • Energy Efficient: High efficiency reduces power consumption in battery-operated devices.
  • Versatile Applications: Suitable for a wide range of infrared-based systems.
  • Environmentally Friendly: RoHS compliance ensures reduced environmental impact.

Additional Details

The LPT770-H2-1-0-10 is designed with a robust package to withstand various environmental conditions. The specific wavelength of the emitted infrared light is optimized for common IR receivers. The device is supplied in tape and reel packaging for automated assembly. Its compact size allows for integration into small form factor devices. The product is rigorously tested to ensure consistent performance and reliability. OSRAM provides detailed technical specifications, including forward voltage, radiant power, and spectral characteristics, in the product datasheet. The LPT770-H2-1-0-10 is also used in industrial automation for proximity sensing and object detection. Its fast switching speed makes it suitable for high-speed data transmission applications. The product is designed to minimize stray light, ensuring accurate and reliable operation. The use of high-quality materials ensures a long operating life. The narrow viewing angle helps to reduce interference from ambient light sources. The radiant intensity is precisely controlled to meet the requirements of various applications. The device is suitable for both continuous and pulsed operation. The LPT770-H2-1-0-10 contributes to overall system efficiency and performance. It is designed to be easily integrated into existing systems.

You May Also Be Interested in

International Rectifier
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Semtech Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Qualcomm
Need more? Email Us
Texas Instruments
Need more? Email Us
Linear Technology
Lowest to $9.1303
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1455 $58.2000
965+ $0.1201 $115.8965
1,500+ $0.1155 $173.2500
2,065+ $0.1120 $231.2800
2,660+ $0.1086 $288.8760
3,575+ $0.0970 $346.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess