EN
  • EN
  • DE

LTC3717ENG

Part No LTC3717ENG
Manufacturer Linear Technology
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SSOP
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 754451-LTC3717ENG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3717ENG CAD Model

Description

The LTC3717ENG is a high-performance, synchronous step-down switching regulator controller designed by Linear Technology, now part of Analog Devices. This robust component is engineered to drive N-channel MOSFETs in a dual phase configuration, which makes it ideal for converting a high input voltage to a low output voltage with high efficiency and excellent thermal performance.

Key Features

  • Wide Input Range: The LTC3717ENG operates over a wide input voltage range, making it suitable for a variety of applications, including telecommunications, automotive systems, and industrial power supplies.
  • Dual Phase Operation: Its dual phase operation reduces input and output ripple, improving performance and allowing for the use of smaller and less costly capacitors.
  • High Efficiency: The synchronous operation provides high efficiency, which is critical for reducing power loss and heat generation in high-performance systems.
  • Adjustable Operating Frequency: With the ability to adjust the operating frequency from 250kHz to 750kHz, designers have the flexibility to optimize their designs for efficiency or component size.
  • OPTI-LOOP Compensation: The LTC3717ENG incorporates Linear Technology’s proprietary OPTI-LOOP compensation, which allows for a wide range of output capacitors and inductors.
  • Tracking and Soft-Start Features: These features provide controlled startup sequences, which can be crucial in preventing system voltage overshoot and inrush current.

Applications

The LTC3717ENG is versatile and can be used in a variety of applications where high efficiency and low voltage power delivery are required. It is particularly well-suited for:

  • Point of Load (POL) power supplies
  • Distributed Power Systems
  • Datacom and Telecom Infrastructure
  • FPGAs and DSP Power Supplies
  • Industrial Equipment

Conclusion

With its advanced features and flexible design options, the LTC3717ENG from Linear Technology is a prime choice for engineers looking to implement a reliable, high-efficiency power solution. Its ability to handle a wide input range and its robust design make it a versatile component for a wide array of power management applications.

You May Also Be Interested in

Silergy Corp
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Tyco Electronics
Lowest to $1.1071
Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Nordic Semiconductors
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1303 $63.9121
16+ $7.4913 $119.8608
24+ $7.2580 $174.1920
33+ $7.0236 $231.7788
43+ $6.7891 $291.9313
57+ $6.0869 $346.9533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess