Product Overview: TPS61006DGS(ADG) by Texas Instruments
The TPS61006DGS(ADG) is a high-performance, fully integrated boost converter from the reputable manufacturer Texas Instruments. This component is designed to deliver efficiency and reliability for applications requiring voltage step-up solutions. It is particularly well-suited for portable devices that operate from low voltage sources such as single-cell, two-cell, or three-cell alkaline, NiCd, NiMH, as well as one-cell Li-ion or Li-polymer batteries.
Key Features
- Adjustable Output Voltage: The TPS61006DGS(ADG) allows users to set the desired output voltage from 1.8V to a maximum of 3.3V, making it versatile for various circuit designs.
- High Efficiency: With its synchronous rectification and low quiescent current, the device ensures high power efficiency, which is crucial for maximizing battery life in portable applications.
- Small Form Factor: The device comes in a compact MSOP-10 package, ideal for space-constrained applications.
- Integrated Power Diodes: The inclusion of integrated power diodes simplifies the circuit design and reduces the number of external components required.
- Low Noise Operation: The TPS61006DGS(ADG) features a fixed frequency PWM operation at 600kHz, which minimizes noise and RF interference.
Applications
The versatility of the TPS61006DGS(ADG) makes it suitable for a wide range of applications, including but not limited to:
- Portable Media Players
- Wireless Headsets and Earphones
- Handheld Computers and PDAs
- Portable Instruments and Measurement Equipment
- Bluetooth Low Energy Devices
Reliability and Support
Texas Instruments provides extensive technical support and documentation for the TPS61006DGS(ADG), ensuring that designers can confidently integrate this boost converter into their products. With its robust design and Texas Instruments' commitment to quality, the TPS61006DGS(ADG) stands as a reliable choice for powering next-generation portable devices.