EN
  • EN
  • DE

LCW JNSH.EC-BTCP-5H7I-1-20-R18

Part No LCW JNSH.EC-BTCP-5H7I-1-20-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED DURIS E3 COOL WHT 5000K 2SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features LED Lighting series White, Cool 5000K 3.05V 20mA 110° 2-SMD, J-Lead
Manufacturer OSRAM Opto Semiconductors Inc.
Series DURIS® E 3
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 2-SMD, J-Lead
Case / Package SMD
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number LCW JNSH.EC-BTCP-5H7I-1, LCW JNSH.EC-BTCP-5H7I-1-20-R33-XX, LCW JNSH.EC-BTCP-5H7I-1-20-R33-XX-ND, LCW JNSH.EC-BTCP-5H7I-1-ND, LCW JNSH.EC-BTCP-5H7I-1-XX, LCWJNSH.EC-BTCP-5H7I-1, LCWJNSH.EC-BTCP-5H7I-1-20-R18, LCWJNSH.EC-BTCP-5H7I-1-20-R33-XX, LCWJNSH.EC-BTCP-5H7I-1-20-R33-XX-ND, LCWJNSH.EC-BTCP-5H7I-1-ND, Q65111A4631
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922854-LCW JNSH.EC-BTCP-5H7I-1-20-R18
Ultra Librarian 3D Model Ultra Librarian LCW JNSH.EC-BTCP-5H7I-1-20-R18 CAD Model

Description

The OSRAM Opto Semiconductors Inc. electronic component is part of the DURIS® E 3 series and is a white, cool 5000K LED lighting series.

  • Features: White, cool 5000K LED lighting series
  • Current: 20mA
  • Operating Temperature: -40°C ~ 105°C
  • Packaging: Reel - TR
  • Package Size: 2-SMD, J-Lead
  • Product Quantity per Package: 2000
  • MSL Level: 3 (168 Hours)
  • REACH: Unaffected
  • HTSUS: 8541.40.2000

You May Also Be Interested in

Citizen
SMD LED 3500K 80CRI 25.9LM
Lowest to $0.1309
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 3000K 4SMD
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
Samsung
LED 4000K 80CRI SMD / LED Lighting series White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.9390
Everlight Electronics Co Ltd
LED 62-227B COOL WHT 5700K 4SMD
Lowest to $0.1267
Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
Lumileds
COOL-WHITE 75 CRI
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0256

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess