EN
  • EN
  • DE

SUPERMICRO CSE-813M-X10DRL-I - Supermicro CSE-813M X10DRL-i 1U Server 4x3.5

Part No SUPERMICRO CSE-813M-X10DRL-I - Supermicro CSE-813M X10DRL-i 1U Server 4x3.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-813M X10DRL-i 1U Server 4x3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435867-SUPERMICRO CSE-813M-X10DRL-I - Supermicro CSE-813M X10DRL-i 1U Server 4x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-813M-X10DRL-I - Supermicro CSE-813M X10DRL-i 1U Server 4x3.5 CAD Model

Description

The SUPERMICRO CSE-813M X10DRL-i is a compact 1U rackmount server chassis that is engineered for optimal performance and efficiency, making it perfect for small to midsize business applications, edge computing, and other space-constrained environments. This chassis supports the Supermicro X10DRL-i motherboard, offering a balanced combination of performance and power efficiency with support for dual Intel Xeon E5-2600 v3/v4 series processors. It includes 4 hot-swap 3.5"" drive bays, providing ample storage capacity for applications requiring high-speed access to large volumes of data. The server is equipped with a 350W high-efficiency power supply, which significantly reduces operational costs and environmental impact. Cooling is efficiently managed with high-performance fans, ensuring optimal performance even under high workload conditions. The chassis also includes 2 full-height expansion slots, offering additional flexibility for network or storage expansion. The CSE-813M X10DRL-i is built with premium materials and adopts a tool-less design for easy maintenance and upgrade, embodying reliability and durability for mission-critical deployments.

You May Also Be Interested in

IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess