EN
  • EN
  • DE

BPX 43-3/4

Part No BPX 43-3/4
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Phototransistors
Description PHOTOTRANSISTOR NPN 880NM TO-18 / Phototransistor Chip Silicon 880nm 3-Pin TO-18
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer OSRAM Opto Semiconductors Inc.
Series *
Packaging Bulk
Voltage - Collector Emitter Breakdown (Maximum) 50V
Current - Collector (Ic) (Maximum) 50mA
Current - Dark (Id) (Maximum) 300nA
Wavelength 880nm
Viewing Angle 30°
Power - Max 220mW
Mounting Style Through Hole
Orientation Top View
Operating Temperature Range -40°C ~ 125°C (TA)
Package TO-206AA, TO-18-3 Metal Can
Win Source Part Number 770261-BPX 43-3/4
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name BPX43-3/4
Introduction Date October 15, 1999
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BPX 43-3/4 CAD Model

Description

The OSRAM Opto Semiconductors Inc. BPX43-3/4 is a through-hole mounted sensor/transducer with a maximum power of 220mW.

  • Viewing Angle: 30 degrees
  • Wavelength: 880nm
  • Current Collector (Ic) Maximum: 50mA
  • Voltage Collector Emitter Breakdown Maximum: 50V
  • Current Dark (Id) Maximum: 300nA
  • Supply and Demand Status: Limited
  • Estimated EOL Date: 2024

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 980NM TOP VIEW PLCC
Lowest to $0.6489
LITE-ON Technology
PT/IR LTR-C9303B SMD LED
Need more? Email Us
LITE-ON Technology
PT/IR LTR-350 PTD SIDE LOOKING
Need more? Email Us
Rohm Semiconductor
SENSOR PHOTO 800NM TOP VIEW RAD
Need more? Email Us
Vishay
PHOTOTRANSISTOR 790 TO 970 NM
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 860NM TOP VIEW PLCC
Need more? Email Us
Vishay
PHOTOTRANSISTOR NPN TO-18 / Phototransistor IR Chip Silicon 850nm 3-Pin TO-206AA Bulk
Lowest to $4.1998
ON Semiconductor
SENSOR PHOTO 880NM TOP VIEW RAD
Need more? Email Us
TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess