Products specifications Report Issue?

Voltage - Collector Emitter Breakdown (Max) 15 V
Current - Collector (Ic) (Max) 32 mA
Current - Dark (Id) (Max) 100 nA
Wavelength 935nm
Power - Max 100 mW
Mounting Type Through Hole
Orientation Top View
Temperature Range - Operating -40°C ~ 100°C
Case / Package T-1
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599951-OP535B
Ultra Librarian 3D Model Ultra Librarian OP535B CAD Model

You May Also Be Interested in

Honeywell
SENSOR PHOTO TOP VIEW TO46-3 / Phototransistors Top View TO-46-3 Metal Can
Need more? Email Us
ECAD model for SD3443-003
Sharp Microelectronics
SENSOR PHOTO 900NM UNIVERSAL SMD
Need more? Email Us
ECAD model for PT100MC0MP1
Vishay
PHOTOTRANSISTOR 950NM 1.9MM
Lowest to $0.4869
ECAD model for TEMT1000
Rohm Semiconductor
SENSOR PHOTO 800NM TOP VIEW RAD
Need more? Email Us
ECAD model for RPT-38PT3F
Stanley Electric Co
LED INDICATION SMD / Phototransistors
Lowest to $0.3699
ECAD model for PS1191RA-2-TR
Vishay
AMBIENT LIGHT SENSOR 3MM 570NM
Lowest to $0.3667
ECAD model for TEPT4400
Everlight Electronics Co Ltd
SENSOR PHOTODIODE LINEAR IC
Lowest to $0.0810
ECAD model for PT26-61B/TR8
Honeywell
SENSOR PHOTO TOP VIEW MINI-PILL
Lowest to $3.7493
ECAD model for SD2440-004
Rohm Semiconductor
SURFACE MOUNT PHOTOTRANSISTOR: R / Phototransistors 800nm Top View 0805 (2012 Metric)
Need more? Email Us
ECAD model for SML-H10TBT86

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention