Products specifications Report Issue?

Voltage - Collector Emitter Breakdown (Max) 20 V
Current - Collector (Ic) (Max) 50 mA
Current - Dark (Id) (Max) 1 nA
Wavelength 860nm
Viewing Angle 70°
Power - Max 100 mW
Mounting Type Surface Mount
Orientation Top View
Temperature Range - Operating -40°C ~ 100°C
Grade Automotive
Qualification AEC-Q101
Case / Package 2-SMD, Z-Bend
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1599992-VEMT2003X01
Ultra Librarian 3D Model Ultra Librarian VEMT2003X01 CAD Model

You May Also Be Interested in

TT Electronics
SENSOR PHOTO 935NM SIDE VIEW RAD
Need more? Email Us
ECAD model for OP560A
ON Semiconductor
SENSOR PHOTO 630NM TOP VIEW 2SMD
Lowest to $0.9160
ECAD model for KDT00030ATR
TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1
Need more? Email Us
ECAD model for OP535A
TT Electronics
SENSOR PHOTO 935NM SIDE VIEW RAD
Need more? Email Us
ECAD model for OP555A
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 830NM TOP TO206AA
Need more? Email Us
ECAD model for BPY 62-3/4
Kingbright Corporation
SENSOR PHOTO TOP VIEW RADIAL
Need more? Email Us
ECAD model for WP3DP3BT
Everlight Electronics Co Ltd
SENSOR PHOTO 940NM TOP VIEW 2SMD
Lowest to $0.0669
ECAD model for PT91-21C/TR10
TT Electronics
SENSOR PHOTO 890NM TOP VIEW RAD
Need more? Email Us
ECAD model for OP508FA
Kingbright Corporation
SENSOR PHOTO 940NM TOP VIEW RAD
Need more? Email Us
ECAD model for WP7113P3BT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention