EN
  • EN
  • DE

BPW 34 FSR-Z

Part No BPW 34 FSR-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 950NM 2SMD GW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Wavelength 950nm
Spectral Range 780nm ~ 1100nm
Diode Type PIN
Response Time 20ns
Voltage - DC Reverse (Vr) (Max) 16 V
Current - Dark (Typ) 2nA
Active Area 7mm2
Viewing Angle 120°
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Case / Package 2-SMD, Gull Wing
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1599682-BPW 34 FSR-Z
Ultra Librarian 3D Model Ultra Librarian BPW 34 FSR-Z CAD Model

Description

N

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
PHOTODIODE 880NM W/FLTR THRUHOLE
Need more? Email Us
Broadcom Limited
PHOTOSENSOR MINI 3.3V 550NM 2QFN
Need more? Email Us
Fairchild/ON Semiconductor
PHOTODIODE 880NM BLACK 5MM
Lowest to $0.6342
Sharp Microelectronics
PHOTODIODE IR 820NM SIDE LOOK
Need more? Email Us
Everlight Electronics Co Ltd
PHOTODIODE PIN IR CLEAR FLAT SMD
Lowest to $0.1025
Vishay
PHOTODIODE PIN 940NM GULLWING
Lowest to $0.3249
Vishay
PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.6047
Fairchild/ON Semiconductor
PHOTODIODE UNDERMOUNT BRD GW SMD
Lowest to $0.3127
Everlight Electronics Co Ltd
PHOTODIODE PIN IR 3MM HI SPEED
Lowest to $0.0430

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess