EN
  • EN
  • DE

XCP5007SNT1G

Part No XCP5007SNT1G
Manufacturer ON Semiconductor
Catalog Unclassified
Description COMPACT WHITE LED DRIVER - PB-FR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number XCP5007
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 409365-XCP5007SNT1G
Ultra Librarian 3D Model Ultra Librarian XCP5007SNT1G CAD Model

Description

Product Overview: XCP5007SNT1G

Introducing the XCP5007SNT1G, a state-of-the-art semiconductor device from ON Semiconductor, designed to meet the rigorous demands of modern electronic applications. This product is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for a wide range of industries.

Key Features

  • High Performance: The XCP5007SNT1G is engineered to deliver exceptional performance, ensuring efficient operation and high reliability in your electronic circuits.
  • Low Power Consumption: This device is optimized for low power consumption, making it ideal for battery-powered applications and energy-sensitive projects.
  • Durable Construction: Manufactured with robust materials, the XCP5007SNT1G is built to withstand harsh conditions and provide a long operational lifespan.
  • Compact Design: The compact footprint of this semiconductor allows for its integration into space-constrained designs without compromising performance.

Applications

The versatile nature of the XCP5007SNT1G makes it suitable for a diverse array of applications, including:

  • Power Management Solutions
  • Automotive Systems
  • Consumer Electronics
  • Industrial Equipment
  • Telecommunication Infrastructure

Quality and Reliability

ON Semiconductor's XCP5007SNT1G undergoes rigorous testing and quality assurance protocols to ensure it meets the highest standards of quality and reliability. Customers can trust this product to perform consistently over time, even in the most demanding conditions.

Environmental Compliance

In alignment with ON Semiconductor's commitment to environmental sustainability, the XCP5007SNT1G is produced with eco-friendly practices and materials. It complies with various environmental regulations, ensuring a reduced ecological footprint.

Technical Support and Resources

ON Semiconductor provides comprehensive technical support and resources for the XCP5007SNT1G. Detailed datasheets, application notes, and design tools are available to assist engineers in integrating this component into their projects effectively.

With its blend of performance, efficiency, and durability, the XCP5007SNT1G from ON Semiconductor represents a reliable choice for designers seeking to enhance their electronic systems.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess