EN
  • EN
  • DE

UC3844BVDG

Part No UC3844BVDG
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 36 V
Duty Cycle 48%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 14-SOIC
Mounting Surface Mount
Win Source Part Number 1115556-UC3844BVDG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3844BVDG CAD Model

Description

ON Semiconductor UC3844BVDG High-Performance Current Mode PWM Controller

The UC3844BVDG is a state-of-the-art high-performance current mode pulse width modulation (PWM) controller from ON Semiconductor, designed for a wide range of power supply applications. Its optimized design makes it an ideal choice for off-line converters, DC-DC converters, and other power conversion applications that require efficient control and regulation.

Key Features and Benefits

  • Current Mode Control: The UC3844BVDG provides excellent output regulation and a fast transient response through its current mode control scheme. This feature simplifies loop compensation and provides inherent protection against overcurrent conditions.
  • Low Startup Current: With a startup current of just 1mA (typical), the UC3844BVDG minimizes standby power consumption, making it suitable for energy-efficient designs.
  • High-Frequency Operation: The device can operate at frequencies up to 500kHz, allowing for smaller-sized components, reduced power losses, and compact power supply designs.
  • Automatic Feed Forward Compensation: This function improves the response to input voltage variations, ensuring consistent performance across different input conditions.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is accurately trimmed to ensure precise duty cycle clamping, which is critical for the protection and reliability of the power supply.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the controller is off when the supply voltage is insufficient, protecting the circuitry from operation under sub-optimal conditions.

Applications

The UC3844BVDG is versatile and can be used in various applications that necessitate efficient power management and precise control, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Battery Chargers
  • Power Factor Correction Circuits
  • LED Drivers
  • Telecommunications Equipment
  • Industrial and Medical Power Systems

Product Specifications

This PWM controller is available in a 14-pin SOIC package, ensuring compatibility with a wide range of PCB layouts. It offers enhanced performance specifications that include a reference voltage accuracy of ±1% at 25°C and a total system accuracy of ±2% over the full temperature range. Its robust design ensures reliable operation even in harsh industrial environments.

With its combination of features, the UC3844BVDG from ON Semiconductor is an excellent choice for designers looking to improve the efficiency, reliability, and performance of their power supply systems.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess