EN
  • EN
  • DE

CM1690-04DE

Part No CM1690-04DE
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 12NH/16.5PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 4
Attenuation Value -35dB @ 1GHz to 3GHz
Resistance - Channel (Ohms) 8
Current 30mA
Values L = 12nH, C = 16.5pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.067" L x 0.053" W (1.70mm x 1.35mm)
Height 0.022" (0.55mm)
Win Source Part Number 039927-CM1690-04DE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1690-04DE CAD Model

Description

The CM1690-04DE from ON Semiconductor is an advanced, high-performance circuit protection component designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This robust device is essential for maintaining the integrity and reliability of electronic systems in a variety of applications, including consumer electronics, telecommunications, and computing devices.

Key Features

  • Low Clamping Voltage: The CM1690-04DE offers a low clamping voltage, which is crucial for protecting sensitive circuitry without compromising signal integrity.
  • High-Speed Data Line Protection: This device is tailored for high-speed interfaces such as USB 2.0, HDMI, and Ethernet, providing optimal signal fidelity while preventing damage from ESD events.
  • Multi-Line Protection: With the capability to protect up to four data lines, the CM1690-04DE is an efficient solution for complex electronic systems.
  • Low Capacitance: The ultra-low capacitance of this device ensures minimal impact on signal quality, making it suitable for high-frequency applications.
  • Robust Surge Protection: It is capable of withstanding multiple ESD strikes, ensuring long-term reliability and performance of the protected device.

Applications

The CM1690-04DE is versatile and can be used in a wide range of applications, including:

  • Smartphones and other portable devices
  • Personal computers and laptops
  • Digital cameras and video equipment
  • Set-top boxes and digital TVs
  • Networking devices and peripherals

Technical Specifications

The CM1690-04DE is offered in a compact, lead-free, RoHS-compliant SOT-23-6 package, which is ideal for space-constrained applications. It operates over a wide temperature range, ensuring consistent performance across diverse operating conditions. The device also meets IEC61000-4-2 Level 4 standards for ESD protection, providing peace of mind for product designers and end-users alike.

Conclusion

With its combination of features, the CM1690-04DE from ON Semiconductor represents a state-of-the-art solution for ESD protection. Its ability to safeguard high-speed data lines while maintaining signal integrity makes it an invaluable component in modern electronic devices. For designers looking to enhance the durability and reliability of their products, the CM1690-04DE is an excellent choice.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3864 $57.9600
365+ $0.3171 $115.7415
565+ $0.3072 $173.5680
780+ $0.2973 $231.8940
1,005+ $0.2874 $288.8370
1,350+ $0.2576 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess