EN
  • EN
  • DE

NCP1054P44

Part No NCP1054P44
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG SW MONO OSC 530MA 7DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.5 V
Voltage - Supply (Vcc/Vdd) 7.5V ~ 10V
Duty Cycle 77%
Frequency - Switching 44kHz
Power (Watts) 40 W
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package 7-PDIP
Mounting Type Through Hole
Base Product Number NCP1054
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647232-NCP1054P44
Ultra Librarian 3D Model Ultra Librarian NCP1054P44 CAD Model

Description

The NCP1054P44 is a high-performance, monolithic high-voltage regulator from ON Semiconductor that is designed to deliver a simple and efficient solution for power supply applications. This component integrates a fixed-frequency current-mode controller with a 700 V MOSFET, offering a compact and robust design for isolated and non-isolated power supply systems.

Key Features

  • High Voltage Capability: The NCP1054P44 is capable of withstanding up to 700 V, which makes it ideal for handling high-voltage applications with ease.
  • Power Efficiency: With its current-mode control, the device ensures stable operation over a wide range of input voltages and output loads, leading to improved power efficiency.
  • Integrated Protections: This regulator comes with a suite of protection features, including overcurrent protection, overvoltage protection, and thermal shutdown, enhancing the safety and reliability of your power supply design.
  • Fixed-Frequency Operation: The device operates at a fixed frequency, reducing electromagnetic interference (EMI) and allowing for predictable performance.
  • Flexible Application: It is suitable for a range of applications, including AC-DC adapters, offline battery chargers, auxiliary power supplies, and more.

Applications

The NCP1054P44 is versatile and can be used in various applications that require a high-voltage, efficient, and reliable power supply solution. Its robust design makes it an excellent choice for:

  • Consumer electronics
  • Industrial control systems
  • Telecommunication equipment
  • Smart home devices
  • Power adapters and chargers

Technical Specifications

Some of the technical specifications of the NCP1054P44 include:

  • Input Voltage Range: Up to 700 V
  • Switching Frequency: Fixed
  • Package: PDIP-7
  • Operating Temperature Range: -25°C to +85°C

For those looking to design an efficient and reliable power supply, the ON Semiconductor NCP1054P44 offers a compelling combination of high-voltage capability, efficiency, and integrated safety features.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess