Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback
Output Phases 1
Supply Voltage 7.6V ~ 30V
Switching Frequency Up to 500kHz
Duty Cycle (Maximum) 96%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number UC384*B
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1275968-UC3843BVDR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3843BVDR2 CAD Model

Description

ON Semiconductor UC3843BVDR2 High-Performance Current Mode PWM Controller

The UC3843BVDR2 is a high-performance current mode pulse-width modulation (PWM) controller from ON Semiconductor, designed for a wide range of power supply applications. This versatile IC is tailored to manage and drive continuous mode power supplies offering superior performance through enhanced stability, reduced noise, and improved efficiency.

Key Features

  • Optimized for Off-Line and DC-to-DC Converters: The UC3843BVDR2 is specifically designed to work effectively in off-line and DC-to-DC converter applications, making it a go-to solution for a variety of power management tasks.
  • Low Startup and Operating Current: The device boasts a low startup current of less than 1mA and an operating current of 2.5mA, allowing for efficient power usage and helping to extend the life of battery-powered devices.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is precisely trimmed to ensure a stable and accurate duty cycle control over the full range of input line voltages and output loads.
  • Current Mode Operation: Current mode control provides inherent input voltage feed-forward compensation, cycle-by-cycle current limiting, and easy loop compensation.
  • Automatic Feed Forward Compensation: The UC3843BVDR2 includes automatic feed-forward compensation, improving the response to large input voltage variations and load changes.
  • Pulse-by-Pulse Current Limiting: Enhanced system reliability is achieved through the pulse-by-pulse current limiting feature, which protects the IC in the event of output overload or short-circuit conditions.
  • Under-Voltage Lockout with Hysteresis: The under-voltage lockout ensures that the PWM controller is off unless there is a sufficient supply voltage. This feature, combined with built-in hysteresis, helps prevent erratic operation during power-up and power-down sequences.

Applications

The UC3843BVDR2 is ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Battery Chargers
  • Power Supply for LED Drivers
  • Telecom Power Systems
  • Industrial Power Systems

With its robust design and versatile features, the UC3843BVDR2 from ON Semiconductor is an excellent choice for designers looking to create reliable and efficient power supply solutions. Its industry-standard footprint ensures easy implementation into a wide range of power applications.

You May Also Be Interested in

ON Semiconductor
High Performance Current Mode Controllers | IC REG CTRLR PWM CM 8-DIP
Need more? Email Us
ECAD model for UC3844NG
SII Semiconductor Corporation
IC REG CTRLR BOOST SOT23-5 / DC/DC Cntrlr Single-OUT Step Up 690kHz 5-Pin SOT-23 T/R
Lowest to $1.8278
ECAD model for S-8357N50MC-O3JT2G
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Lowest to $7.1819
ECAD model for LTC3807EFE#TRPBF
Renesas Electronics America
Digital-DC™ Controller with Drivers and POLA/DOSA Trim | IC REG CTRLR BUCK PMBUS 36QFN
Need more? Email Us
ECAD model for ZL2005PALRFT
ON Semiconductor
HIGH PERFORMANCE CURRENT MODE CONTROLLERS | IC REG CTRLR BOOST/FLYBACK 8SOIC
Lowest to $0.6011
ECAD model for UC3845BD1
Texas Instruments
IC REG CTRLR FWRD CONV 16SOIC / Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Need more? Email Us
ECAD model for UCC3580DTR-1
Texas Instruments
LM3477 High Efficiency High-Side N-Channel Controller for Switching Regulator | IC REG CTRLR BUCK/BCK-BST 8VSSOP
Lowest to $1.9320
ECAD model for LM3477MM
Texas Instruments
Wide Range Synchronous Buck Controller | IC REG CTRLR BUCK 20TSSOP
Lowest to $2.1130
ECAD model for LM25116MHX
ON Semiconductor
Fixed Frequency, PWM, Voltage Mode Single Ended Controllers | IC REG CTRLR FLYBACK 14SOIC
Need more? Email Us
ECAD model for MC33060AD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.3948 $57.4752
57+ $1.9649 $111.9993
89+ $1.9036 $169.4204
122+ $1.8421 $224.7362
158+ $1.7807 $281.3506
211+ $1.5964 $336.8404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 242 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention