Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Output Phases 1
Supply Voltage 7V ~ 40V
Switching Frequency 25kHz
Duty Cycle (Maximum) 96%
Clock Sync No
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number MC33060A
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1218136-MC33060AD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33060AD CAD Model

Description

The MC33060AD from ON Semiconductor is a precision voltage mode Pulse Width Modulation (PWM) controller designed to cater to a variety of power supply and conversion applications. This versatile component is known for its high-performance capabilities, making it an ideal choice for professionals seeking reliability and efficiency in their electronic designs.

Key Features

  • Adjustable Output Voltage: This PWM controller offers an adjustable output voltage, providing flexibility for various voltage requirements.
  • High Precision Reference: The MC33060AD is equipped with a 2.5 V ±1% precision reference voltage, ensuring accurate and stable output control.
  • Frequency Compensation: It features built-in frequency compensation, which enhances the stability of the controller over a wide range of operating conditions.
  • Low Standby Current: The device boasts a low standby current, making it suitable for power-sensitive applications.
  • Wide Operating Range: With an operating range from -40°C to +85°C, the MC33060AD is designed to perform reliably in a broad spectrum of environmental conditions.

Applications

The MC33060AD is highly versatile and can be used in a range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • AC-DC converters
  • LED drivers

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The MC33060AD is no exception, offering both quality and reliability for critical applications where consistent performance is a must.

Technical Specifications

The MC33060AD comes in a compact SOP-8 package and is RoHS compliant. It supports a wide input voltage range and is designed for ease of use with minimal external components required for operation.

For detailed technical specifications, datasheets, and application notes, customers are encouraged to visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
ECAD model for 5962-8670409VPA
Texas Instruments
IC REG CTRLR FWRD CONV 16SOIC / Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Need more? Email Us
ECAD model for UCC3580DTR-1
SII Semiconductor Corporation
IC REG CTRLR BOOST SOT23-5 / DC/DC Cntrlr Single-OUT Step Up 690kHz 5-Pin SOT-23 T/R
Lowest to $1.8278
ECAD model for S-8357N50MC-O3JT2G
Renesas Electronics America
5V or 12V Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 10DFN
Lowest to $1.0690
ECAD model for ISL6545CRZ
Renesas Electronics America
5V or 12V Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 10-TDFN
Lowest to $2.8240
ECAD model for ISL6341ACRZ
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 14SOIC
Need more? Email Us
ECAD model for ISL6526ACBZ
ON Semiconductor
HIGH PERFORMANCE CURRENT MODE CONTROLLERS | IC REG CTRLR BOOST/FLYBACK 8SOIC
Lowest to $0.6011
ECAD model for UC3845BD1
Microchip Technology
BiCMOS Current-Mode PWM Controllers | IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $2.7577
ECAD model for MIC38C43XYM
Richtek USA Inc.
IC REG CTRLR BUCK 8SOP / Driver 2-OUT High and Low Side Inv/Non-Inv 8-Pin SOP
Need more? Email Us
ECAD model for RT9618AGS

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention