Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback
Output Phases 1
Supply Voltage 10V ~ 30V
Switching Frequency Up to 500kHz
Duty Cycle (Maximum) 48%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number UC384*
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1275984-UC3844NG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian UC3844NG CAD Model

Description

ON Semiconductor UC3844NG High-Performance Current Mode PWM Controller

The UC3844NG from ON Semiconductor is a high-performance current mode pulse-width modulation (PWM) controller that offers an optimal solution for a wide range of power supply applications, including switched-mode power supplies (SMPS), DC-DC converters, and battery chargers. This versatile integrated circuit is designed to enable the creation of low-cost, high-efficiency power systems with minimal external components.

Key Features:

  • Current Mode Operation: Provides improved transient response, simplified loop compensation, and robust noise immunity.
  • High Switching Frequency: Up to 500 kHz operating frequency allows for smaller passive components, resulting in a compact power supply design.
  • Low Startup Current: The device features a startup current of typically 0.5 mA, which enhances energy efficiency, especially in low-power standby modes.
  • Automatic Feed-Forward Compensation: Helps to maintain stable operation over a wide range of input voltages and output loads.
  • Pulse-by-Pulse Current Limiting: Offers inherent protection by limiting the peak current in the power switch during overload conditions.
  • Under-Voltage Lockout (UVLO): Both startup and operating power supply levels are internally set to ensure the system operates reliably.
  • Trimmed Oscillator Discharge Current: Ensures precise duty cycle control and frequency stability.

Applications:

  • Offline and DC to DC converter applications
  • Power supplies for Desktops, Laptops, and Servers
  • Green-mode power supplies
  • LED drivers and battery chargers

The UC3844NG is presented in an 8-pin PDIP package, making it easy to integrate into a variety of circuit board layouts. Its robust design and comprehensive feature set make it an excellent choice for engineers looking to develop power supplies that require high efficiency, low power consumption, and reliable performance under varying conditions.

With ON Semiconductor's commitment to quality, the UC3844NG is a product that delivers consistent performance and durability for critical power management applications.

You May Also Be Interested in

Texas Instruments
Advanced Regulating Pulse Width Modulators
Lowest to $3.8571
ECAD model for UC3524DWTR
SII Semiconductor Corporation
IC REG CTRLR BOOST SOT89-3 / DC/DC Cntrlr Single-OUT Step Up 110kHz 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-8352C33UA-K6ST2G
Texas Instruments
Wide Range Synchronous Buck Controller | IC REG CTRLR BUCK 20TSSOP
Lowest to $2.1130
ECAD model for LM25116MHX
Texas Instruments
LM3477 High Efficiency High-Side N-Channel Controller for Switching Regulator | IC REG CTRLR BUCK/BCK-BST 8VSSOP
Lowest to $1.9320
ECAD model for LM3477MM
Renesas Electronics America
5V or 12V Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 10-TDFN
Lowest to $2.8240
ECAD model for ISL6341ACRZ
Richtek USA Inc.
IC REG BOOST CTRLR DIM SOP-14 / BOOST CONTROLLER WITH DIMMING CONTROL
Lowest to $1.7517
ECAD model for RT8525GS
Texas Instruments
Wide Range Synchronous Buck Controller | IC REG CTRLR BUCK 20TSSOP
Lowest to $2.1130
ECAD model for LM25116MH
Microchip Technology
BiCMOS Current-Mode PWM Controllers | IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $2.7577
ECAD model for MIC38C43XYM
ON Semiconductor
High Performance Current Mode Controllers | IC REG CTRLR PWM CM 14-SOIC
Lowest to $0.6598
ECAD model for UC3842BVDR2

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention