Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) at Ib, Ic 700mV at 125mA, 1A
Current - Collector Cutoff (Maximum) 300μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 15 at 1A, 4V
Maximum Power 2W
Frequency - Transition 3MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number TIP29
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1267425-TIP29A
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIP29A CAD Model

Description

The TIP29A is a versatile and robust bipolar junction transistor (BJT) from ON Semiconductor, designed for general-purpose amplification and switching applications. This NPN transistor is a part of the TIP29 series, renowned for its high power handling capabilities and reliability in various electronic circuits.

Key Features:

  • Voltage and Power Handling: The TIP29A can handle collector-emitter voltages up to 60V, and collector currents up to 1A, making it suitable for moderate power applications. It also boasts a total power dissipation of 30W at 25°C, which allows it to drive larger loads without overheating.
  • High Current Gain: With a DC current gain (hFE) range of 40 to 160, this transistor can amplify weak signals into stronger outputs, an essential feature for analog amplification circuits.
  • Robust Thermal Performance: The TIP29A comes in a TO-220 package, which is known for its excellent thermal properties. This package ensures efficient heat dissipation, contributing to the device's stability and longevity.
  • Complementary PNP Type: ON Semiconductor provides a complementary PNP transistor, the TIP30A, which can be used in push-pull amplifier configurations for a more balanced and efficient design.

Applications:

The TIP29A's high power handling and reliability make it suitable for a wide range of applications, including:

  • Power amplifiers
  • Linear switching
  • Regulator circuits
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the TIP29A is no exception. It is manufactured to meet stringent standards, ensuring consistent performance and durability across various environmental conditions. Whether for DIY projects, commercial electronics, or industrial systems, the TIP29A from ON Semiconductor is a reliable choice for designers and engineers seeking a dependable power transistor.

You May Also Be Interested in

ON Semiconductor
Trans Darlington NPN 60V 30A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN DARL 60V 30A TO-3
Lowest to $6.2832
ECAD model for MJ11012G
Microchip Technology
TRANS NPN 80V 2A TO39
Need more? Email Us
ECAD model for JAN2N5154
Micro Commercial Co
TRANS NPN 40V 0.2A SOT23
Lowest to $0.0077
ECAD model for MMBT3904-TP
Microchip Technology
SMALL-SIGNAL BJT
Need more? Email Us
ECAD model for 2N3019A
Fairchild/ON Semiconductor
TRANS NPN 25V 1.5A TO92-3 / Bipolar (BJT) Transistor NPN 25 V 1.5 A 100MHz 1 W Through Hole TO-92-3
Lowest to $0.0601
ECAD model for SS8050BBU
Micro Commercial Co
TRANS NPN 30V 0.1A SOT-23
Need more? Email Us
ECAD model for BC849C-TP
Fairchild/ON Semiconductor
TRANS PNP 25V 0.5A TO-92 / Trans GP BJT PNP 25V 0.5A 625mW 3-Pin TO-92 Box
Need more? Email Us
ECAD model for MPS6523
ON Semiconductor
Trans GP BJT NPN 250V 16A 200000mW 3-Pin(3+Tab) TO-264 Tube / TRANS NPN 250V 16A TO264
Lowest to $2.2465
ECAD model for MJL21196G
Microchip Technology
TRANS PNP 40V 1A TO39
Lowest to $16.2986
ECAD model for JANTX2N3467

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4501 $51.7615
275+ $0.3693 $101.5575
420+ $0.3578 $150.2760
580+ $0.3462 $200.7960
750+ $0.3347 $251.0250
1,000+ $0.3001 $300.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,000 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention