Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series Military, MIL-PRF-19500/544
Package Bulk
Transistor Type NPN
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 1.5V @ 500mA, 5A
Current - Collector Cutoff (Max) 50µA
DC Current Gain (hFE) (Min) @ Ic, Vce 70 @ 2.5A, 5V
Power - Max 1 W
Frequency - Transition -
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39 (TO-205AD)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1378717-JAN2N5154
Ultra Librarian 3D Model Ultra Librarian JAN2N5154 CAD Model

Description

The JAN2N5154 is a high-quality semiconductor device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is specifically designed to meet the stringent requirements of the aerospace and defense industries, with its JAN (Joint Army-Navy) level qualification indicating its suitability for military applications.

As a PNP power transistor, the JAN2N5154 is adept at amplifying or switching electrical power within a circuit. It features a robust design that ensures reliable operation even under the harsh conditions often encountered in critical applications. Its high power dissipation and voltage capabilities make it an excellent choice for high-performance systems.

Key Features:

  • Qualified to MIL-PRF-19500/398 Specifications: The JAN2N5154 has been rigorously tested and certified to meet military standards, ensuring reliability and performance in demanding environments.
  • PNP Transistor Type: As a PNP transistor, it is designed to pass collector current when the base is held at a lower potential than the emitter, making it suitable for various switching and amplification tasks.
  • High Power Dissipation: With its ability to dissipate significant amounts of power, the JAN2N5154 can handle higher currents and voltages, which is critical for power regulation and control applications.
  • High Voltage Capabilities: The device is capable of withstanding high voltage levels, which is essential for applications that experience voltage spikes or require high voltage operations.

Applications:

The JAN2N5154 from Microchip Technology is ideal for a wide range of applications where reliability and durability are paramount. These include but are not limited to:

  • Aerospace and Defense Systems
  • Power Regulation Circuits
  • High-Power Switching
  • Amplification Stages in Communication Equipment

In summary, the JAN2N5154 is a testament to Microchip Technology's commitment to delivering high-quality components that meet the rigorous demands of specialized industries. With its military-grade qualification, high power handling, and robust design, it stands as a reliable choice for engineers and designers looking to incorporate a dependable PNP power transistor into their advanced electronic systems.

You May Also Be Interested in

ON Semiconductor
TRANS NPN DARL 50V 1A TO92
Need more? Email Us
ECAD model for MPSW45A
ON Semiconductor
TRANS NPN 40V 0.1A SOT-23 / Trans GP BJT NPN 40V 0.1A 300mW 3-Pin SOT-23 T/R
Need more? Email Us
ECAD model for MMBTA20LT1G
ON Semiconductor
NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC4108M
Micro Commercial Co
TRANS NPN 40V 0.2A SOT23
Lowest to $0.0077
ECAD model for MMBT3904-TP
ON Semiconductor
Trans GP BJT PNP 300V 8A 80000mW 3-Pin(3+Tab) TO-220AB Tube / TRANS PNP 300V 8A TO220AB
Need more? Email Us
ECAD model for MJE5850G
Fairchild/ON Semiconductor
TRANS NPN 25V 1.5A TO92-3 / Bipolar (BJT) Transistor NPN 25 V 1.5 A 100MHz 1 W Through Hole TO-92-3
Lowest to $0.0601
ECAD model for SS8050BBU
ON Semiconductor
Trans Darlington PNP 100V 10A 2000mW 3-Pin(3+Tab) TO-220FP Tube / TRANS PNP DARL 100V 10A TO220FP
Lowest to $10.3022
ECAD model for MJF6668
Microchip Technology
TRANS PNP 40V 1A TO39
Lowest to $16.2986
ECAD model for JANTX2N3467
ON Semiconductor
Trans GP BJT NPN 450V 6A 100000mW 3-Pin(3+Tab) TO-220AB Tube / TRANS NPN 450V 6A TO-220AB
Need more? Email Us
ECAD model for MJE18006

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention