STMicroelectronics P12NB30 - Power MOSFET
The STMicroelectronics P12NB30 is a robust, high-performance N-Channel Power MOSFET designed to deliver efficient power management and conversion. It is a part of the STP series, which is well-known for its reliability and efficiency in a wide range of applications. The P12NB30 is particularly suitable for high-power switching applications that require low on-resistance and high blocking voltage.
This Power MOSFET features a standard threshold voltage, making it compatible with a variety of drive circuits and control systems. The device is encapsulated in a TO-220 package, which is widely used in the industry due to its ability to handle high current levels and its ease of mounting on heat sinks for improved thermal management.
Key Features:
- Low On-Resistance: The P12NB30 boasts a very low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
- High Blocking Voltage: With a high drain-source breakdown voltage, this MOSFET can safely handle high voltage operations, making it suitable for various power supply designs.
- Fast Switching Speed: The device ensures fast switching performance, which is essential for reducing switching losses and improving the response time in power converters and inverters.
- Avalanche Ruggedness: The P12NB30 is designed to be rugged and can withstand high-energy pulses in the avalanche and commutation modes, ensuring reliability and longevity in harsh conditions.
- TO-220 Package: The industry-standard TO-220 package is known for its robustness and good thermal performance, making it ideal for high-power applications.
The P12NB30 is a versatile component that can be used in a variety of applications, including switch-mode power supplies (SMPS), high-efficiency DC-DC converters, motor control circuits, and lighting systems. Its combination of low on-resistance, high voltage capability, and fast switching makes it a preferred choice for engineers and designers looking to optimize their power management systems.
With its commitment to excellence and innovation, STMicroelectronics ensures that the P12NB30 Power MOSFET meets the highest standards of performance and reliability, providing a dependable solution for your power circuitry needs.