Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series Military, MIL-PRF-19500/348
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 1.2V @ 100mA, 1A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 500mA, 1V
Power - Max 1 W
Frequency - Transition -
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1378727-JANTX2N3467
Ultra Librarian 3D Model Ultra Librarian JANTX2N3467 CAD Model

Description

Product Overview: JANTX2N3467 by Microchip Technology

The JANTX2N3467 is a high-quality bipolar junction transistor (BJT) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This NPN transistor is part of the JAN series, which indicates that it meets the Joint Army/Navy (JAN) specifications, reflecting its suitability for military and aerospace applications where reliability and performance under extreme conditions are paramount.

With a robust design that ensures stable operation, the JANTX2N3467 is built to handle high-power applications and is characterized by its fast switching speeds and high current capacity. It is commonly utilized in power regulation circuits, amplification, and switching applications where high reliability is required.

Key Features:

  • Military-grade Quality: Meets stringent Joint Army/Navy (JAN) specifications, ensuring top-notch reliability and performance in critical applications.
  • NPN Transistor: Suitable for a variety of applications including power amplification and switching circuits.
  • High Power Handling: Capable of managing significant power levels, making it ideal for demanding environments.
  • Fast Switching Speeds: Enables quick transitions between on and off states, which is crucial for high-frequency applications.
  • High Current Capacity: Designed to carry high currents without degradation, ensuring longevity and stable performance.

Applications:

The JANTX2N3467 is versatile and can be found in a wide range of high-performance applications, including:

  • Power supply regulation
  • Motor control circuits
  • Audio amplifiers
  • Signal processing
  • Switching applications
  • Aerospace and defense systems

Microchip Technology's commitment to quality and reliability is evident in the JANTX2N3467, making it a preferred choice for professionals seeking components that can withstand the rigors of extreme conditions while delivering consistent, reliable performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
TRANS NPN 15V 0.3A TO92-3
Need more? Email Us
ECAD model for 2N5772
ON Semiconductor
TRANS NPN 25V 1A TO92 / Trans GP BJT NPN 25V 1A 625000mW 3-Pin TO-92 Box
Lowest to $0.1081
ECAD model for MPS6601
ON Semiconductor
Trans Darlington PNP 100V 10A 2000mW 3-Pin(3+Tab) TO-220FP Tube / TRANS PNP DARL 100V 10A TO220FP
Lowest to $10.3022
ECAD model for MJF6668
Central Semiconductor Corp
TRANS PNP DARL 30A 90V DIE
Need more? Email Us
ECAD model for CP647-MJ11013-CT
ON Semiconductor
Trans GP BJT NPN 250V 16A 200000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN 250V 16A TO247
Lowest to $8.7966
ECAD model for MJW21196G
Microchip Technology
SMALL-SIGNAL BJT
Need more? Email Us
ECAD model for 2N3019A
ON Semiconductor
Trans GP BJT PNP 300V 8A 80000mW 3-Pin(3+Tab) TO-220AB Tube / TRANS PNP 300V 8A TO220AB
Need more? Email Us
ECAD model for MJE5850G
ON Semiconductor
Trans Darlington NPN 60V 30A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN DARL 60V 30A TO-3
Lowest to $6.2832
ECAD model for MJ11012G
ON Semiconductor
NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC4075D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2986 $65.1944
9+ $13.3731 $120.3579
13+ $12.9553 $168.4189
18+ $12.5374 $225.6732
24+ $12.1194 $290.8656
31+ $10.8657 $336.8367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 43 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention