Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series -
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 10nA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 10V
Power - Max 800 mW
Frequency - Transition -
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5AA
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1377437-2N3019A
Ultra Librarian 3D Model Ultra Librarian 2N3019A CAD Model

Description

Microchip Technology 2N3019A Product Overview

The 2N3019A is a versatile and reliable NPN bipolar junction transistor (BJT) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This transistor is designed for general-purpose amplifier and switching applications, making it a suitable choice for a wide range of electronic circuits.

Key Features

  • Voltage and Current Ratings: The 2N3019A is capable of withstanding high voltage and current, with a collector-emitter voltage (VCEO) of 80V and a collector current (IC) of up to 1A, which allows it to handle moderate power applications efficiently.
  • High Gain Bandwidth Product: With a transition frequency (fT) typically around 50MHz, this component is suitable for high-frequency operations, ensuring good performance in amplification tasks.
  • Robust Thermal Performance: The device is designed to operate within a wide temperature range, maintaining stability and reliability even under varying environmental conditions.
  • TO-39 Package: Encased in a metal TO-39 package, the 2N3019A offers excellent thermal conductivity and durability, which is essential for maintaining performance and longevity.

Applications

The 2N3019A is a highly adaptable component that can be used in a variety of applications, including:

  • Audio amplifiers and preamplifiers
  • Switching circuits
  • Linear power regulators
  • Signal processing
  • Other general-purpose amplification needs

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and the 2N3019A is no exception. Each transistor is meticulously crafted to meet stringent standards, ensuring that it delivers consistent performance and reliability. Whether for commercial, industrial, or military applications, the 2N3019A from Microchip Technology is an excellent choice for designers seeking a robust and flexible transistor solution.

You May Also Be Interested in

ON Semiconductor
Trans GP BJT PNP 300V 8A 80000mW 3-Pin(3+Tab) TO-220AB Tube / TRANS PNP 300V 8A TO220AB
Need more? Email Us
ECAD model for MJE5850G
ON Semiconductor
TRANS NPN 25V 1A TO92 / Trans GP BJT NPN 25V 1A 625000mW 3-Pin TO-92 Box
Lowest to $0.1081
ECAD model for MPS6601
ON Semiconductor
Trans Darlington NPN 60V 30A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN DARL 60V 30A TO-3
Lowest to $6.2832
ECAD model for MJ11012G
Fairchild/ON Semiconductor
TRANS PNP 25V 0.5A TO-92 / Trans GP BJT PNP 25V 0.5A 625mW 3-Pin TO-92 Box
Need more? Email Us
ECAD model for MPS6523
Fairchild/ON Semiconductor
TRANS NPN 15V 0.3A TO92-3
Need more? Email Us
ECAD model for 2N5772
ON Semiconductor
NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC4108M
ON Semiconductor
Trans GP BJT NPN 140V 15A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN 140V 15A TO-3
Lowest to $7.4330
ECAD model for MJ15001G
Micro Commercial Co
TRANS NPN 40V 0.2A SOT23
Lowest to $0.0077
ECAD model for MMBT3904-TP
ON Semiconductor
TRANS PNP 350V 0.5A TO92
Need more? Email Us
ECAD model for BF493S

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention