Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type PNP - Darlington
Current - Collector (Ic) (Maximum) 5A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) @ Ib, Ic 4V @ 20mA, 5A
Current - Collector Cutoff (Maximum) 500μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 1000 @ 3A, 3V
Power - Max 2W
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1267407-TIP127G
Manufacturer Homepage www.onsemi.com
Family Name TIP127
Introduction Date August 31, 1995
ECCN EAR99
Country of Origin Malaysia, Vietnam
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIP127G CAD Model

Description

ON Semiconductor TIP127G Power Transistor

The ON Semiconductor TIP127G is a robust PNP Darlington bipolar power transistor designed to handle high current and voltage loads in a variety of electronic applications. This high-performance component is a staple in power regulation and switching tasks, making it an essential part of any power control circuit. The TIP127G is housed in a TO-220 package, known for its excellent thermal performance and ease of mounting onto a heatsink, which is crucial for maintaining stability and reliability during operation.

Key Features:

  • High Collector-Emitter Voltage: The TIP127G offers a high V<sub>CEO of 100V, providing ample headroom for voltage spikes and surges, which is particularly beneficial in inductive load applications.
  • Large Collector Current: With a continuous collector current rating of up to 5A, this transistor can handle significant power, making it suitable for driving motors, solenoids, and other high-current devices.
  • High Gain: As a Darlington transistor, the TIP127G boasts a high DC current gain (h<sub>FE), typically around 1000, allowing for a high level of amplification and efficient switching with minimal base current.
  • Robust Design: The device is designed to endure tough conditions, featuring a built-in 65W total power dissipation, which contributes to its long-term reliability and performance.
  • Complementary NPN Transistor: For applications requiring push-pull or complementary configurations, the TIP127G pairs well with its NPN counterpart, the TIP122G, providing designers with flexibility in their circuit designs.

Applications:

The TIP127G is versatile and can be used in a wide range of applications, including:

  • Power regulators
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Switching circuits
  • Relay drivers

Whether you are designing a simple power supply or an intricate motor control system, the ON Semiconductor TIP127G offers the performance and reliability needed to ensure effective power management. Its combination of high voltage and current capabilities, along with its thermal efficiency, makes it an excellent choice for engineers and hobbyists alike.

For detailed specifications and application notes, it is recommended to refer to the official datasheet provided by ON Semiconductor, which offers in-depth information to help integrate the TIP127G into your design seamlessly.

You May Also Be Interested in

Microchip Technology
SMALL-SIGNAL BJT
Need more? Email Us
ECAD model for 2N3019A
ON Semiconductor
Trans GP BJT NPN 250V 16A 200000mW 3-Pin(3+Tab) TO-264 Tube / TRANS NPN 250V 16A TO264
Lowest to $2.2465
ECAD model for MJL21196G
ON Semiconductor
TRANS NPN 25V 0.5A TO92 / Trans GP BJT NPN 25V 0.5A 625mW 3-Pin TO-92 Box
Need more? Email Us
ECAD model for MPS6560G
ON Semiconductor
Trans GP BJT PNP 300V 8A 80000mW 3-Pin(3+Tab) TO-220AB Tube / TRANS PNP 300V 8A TO220AB
Need more? Email Us
ECAD model for MJE5850G
Fairchild/ON Semiconductor
TRANS NPN 15V 0.3A TO92-3
Need more? Email Us
ECAD model for 2N5772
Fairchild/ON Semiconductor
TRANS NPN 25V 1.5A TO92-3 / Bipolar (BJT) Transistor NPN 25 V 1.5 A 100MHz 1 W Through Hole TO-92-3
Lowest to $0.0601
ECAD model for SS8050BBU
ON Semiconductor
NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC4075D
ON Semiconductor
TRANS NPN 350V 15A TO264 / Trans GP BJT NPN 350V 15A 230000mW 5-Pin(5+Tab) TO-264 Tube
Need more? Email Us
ECAD model for NJL4281DG
Microchip Technology
TRANS NPN 80V 2A TO39
Need more? Email Us
ECAD model for JAN2N5154

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2575 $50.3000
100+ $1.0318 $103.1800
155+ $0.9996 $154.9380
210+ $0.9673 $203.1330
270+ $0.9351 $252.4770
360+ $0.8384 $301.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 95,850 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention