EN
  • EN
  • DE

ST25P10AV6

Part No ST25P10AV6
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case QFN
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 712333-ST25P10AV6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST25P10AV6 CAD Model

Description

ST25P10AV6 - EEPROM from STMicroelectronics

The ST25P10AV6 is a high-performance 1 Mbit (128K x 8) Electrically Erasable Programmable Read-Only Memory (EEPROM) component manufactured by STMicroelectronics. This robust memory chip is designed to provide flexible data storage solutions that can be electrically erased and reprogrammed, making it ideal for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features

  • High-Speed Read and Write: The ST25P10AV6 offers fast data access, ensuring efficient operation for applications that require quick data retrieval and storage.
  • Low Power Consumption: It is designed for energy efficiency, which makes it suitable for battery-powered devices and applications where power conservation is critical.
  • Wide Voltage Range: The device operates across a wide voltage range, accommodating various system requirements and enhancing its compatibility with different types of circuitry.
  • Endurance and Data Retention: With high write endurance and long-term data retention, the ST25P10AV6 is reliable for applications that require frequent data updates and long service life.
  • Security Features: The EEPROM includes security features to protect sensitive data, ensuring that critical information remains secure against unauthorized access.

Applications

The versatility of the ST25P10AV6 allows it to be used in a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Portable devices
  • Medical devices
  • Telecommunication systems

Technical Specifications

The ST25P10AV6 EEPROM features a parallel interface for integration into a wide range of systems. It is available in a PDIP32 package, ensuring ease of soldering and compatibility with standard PCB layouts. The device's operational temperature range of -40°C to +85°C allows it to perform reliably in harsh environments.

For designers and engineers looking for a dependable non-volatile memory solution, the ST25P10AV6 from STMicroelectronics offers the perfect blend of performance, durability, and security.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess