Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 13960-2SC4075D
Ultra Librarian 3D Model Ultra Librarian 2SC4075D CAD Model

Description

2SC4075D Bipolar Transistor from ON Semiconductor

The 2SC4075D is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is part of a comprehensive portfolio of discrete devices that cater to a wide range of electronic applications, offering designers flexibility and reliability in their circuit designs.

Key Features and Benefits:

  • High Current Capacity: The 2SC4075D is capable of handling high current, making it suitable for power amplification and switching applications.
  • Voltage Handling: With its ability to manage significant voltage levels, this transistor is ideal for use in power supply circuits and motor control applications.
  • High-Speed Switching: The device offers fast switching speeds, which is essential for applications requiring quick response times, such as inverter circuits and high-frequency oscillators.
  • Low Saturation Voltage: The low V<sub>CE(sat) characteristic helps to reduce power loss and improve efficiency, which is particularly beneficial in battery-powered devices.
  • Robustness: ON Semiconductor's commitment to quality ensures that the 2SC4075D is robust and reliable, capable of withstanding harsh operating conditions.
  • Compact Package: The transistor comes in a compact package, allowing for high-density mounting and saving valuable board space in space-constrained applications.

Applications:

The versatility of the 2SC4075D makes it suitable for a variety of applications, including:

  • Power management systems
  • Audio amplifiers
  • DC-DC converters
  • Motor controllers
  • Switching regulators
  • Signal amplification

With its impressive specifications and ON Semiconductor's reputation for high-quality components, the 2SC4075D is an excellent choice for designers looking to create efficient and reliable electronic systems. Whether for industrial, consumer, or automotive applications, this transistor provides the performance needed to meet the demands of modern electronic devices.

You May Also Be Interested in

ON Semiconductor
Trans GP BJT NPN 450V 6A 100000mW 3-Pin(3+Tab) TO-220AB Tube / TRANS NPN 450V 6A TO-220AB
Need more? Email Us
ECAD model for MJE18006
Fairchild/ON Semiconductor
TRANS NPN 25V 1.5A TO92-3 / Bipolar (BJT) Transistor NPN 25 V 1.5 A 100MHz 1 W Through Hole TO-92-3
Lowest to $0.0601
ECAD model for SS8050BBU
Fairchild/ON Semiconductor
Trans Darlington NPN 60V 4A 40000mW 3-Pin(3+Tab) TO-126 Tube / TRANS NPN DARL 60V 4A TO126
Need more? Email Us
ECAD model for MJE800STU
Fairchild/ON Semiconductor
TRANS NPN 15V 0.3A TO92-3
Need more? Email Us
ECAD model for 2N5772
ON Semiconductor
TRANS NPN 350V 15A TO264 / Trans GP BJT NPN 350V 15A 230000mW 5-Pin(5+Tab) TO-264 Tube
Need more? Email Us
ECAD model for NJL4281DG
Micro Commercial Co
TRANS NPN 40V 0.2A SOT23
Lowest to $0.0077
ECAD model for MMBT3904-TP
ON Semiconductor
Trans GP BJT PNP 300V 8A 80000mW 3-Pin(3+Tab) TO-220AB Tube / TRANS PNP 300V 8A TO220AB
Need more? Email Us
ECAD model for MJE5850G
ON Semiconductor
Trans GP BJT NPN 160V 16A 125000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN 160V 16A TO247
Lowest to $17.7164
ECAD model for MJE4343G
ON Semiconductor
TRANS PNP 25V 0.2A TO92 / Trans GP BJT PNP 25V 0.2A 625000mW 3-Pin TO-92 T/R
Need more? Email Us
ECAD model for MPS4126RLRA

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention