EN
  • EN
  • DE

STR731FV1T6

Part No STR731FV1T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP / ARM7® series Microcontroller IC 32-Bit Single-Core 36MHz 128KB (128K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STR7
Package Tray
Product Status Obsolete
Core Processor ARM7®
Core Size 32-Bit Single-Core
Speed 36MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 72
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Base Product Number STR731
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262025-STR731FV1T6
Ultra Librarian 3D Model Ultra Librarian STR731FV1T6 CAD Model

Description

STMicroelectronics STR731FV1T6 Microcontroller

The STR731FV1T6 is a robust and versatile microcontroller from STMicroelectronics, designed to cater to a wide range of embedded applications. This powerful MCU is part of the STR7 family, which is renowned for its high-performance 32-bit ARM7TDMI® processor core. The STR731FV1T6 is an ideal choice for industrial control, automotive, and consumer electronics, where reliability and efficiency are of paramount importance.

With its 32-bit RISC architecture, the STR731FV1T6 delivers exceptional computational speed and real-time capabilities. It operates at a maximum frequency of 36 MHz, ensuring swift execution of complex algorithms and control tasks. The device comes equipped with 256 KB of embedded Flash memory, providing ample space for application code and data storage, while 16 KB of RAM facilitates smooth and efficient operation.

The connectivity options on the STR731FV1T6 are extensive, featuring a variety of interfaces to ensure seamless integration into multiple systems. It includes multiple 16-bit timers, a 10-bit analog-to-digital converter (ADC) with up to 16 channels, and a synchronous serial communication (SSC) interface. These features enable the microcontroller to handle a wide range of input signals and to communicate with other devices effectively.

Security and system integrity are also a focus for the STR731FV1T6, which offers a real-time clock, watchdog timers, and a backup register area. These elements are crucial for maintaining system stability and preventing data loss in the event of power failures or unexpected disruptions.

Developers will appreciate the in-circuit debugging and in-circuit programming capabilities of the STR731FV1T6, which greatly simplify the development process. The microcontroller supports both JTAG and SWD debugging protocols, making it compatible with a range of development tools.

To ensure reliable operation in harsh environments, the STR731FV1T6 is designed with a wide operating temperature range. It also complies with the rigorous industrial standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection.

In summary, the STR731FV1T6 from STMicroelectronics is a powerful and reliable microcontroller that offers a rich set of features suitable for a diverse array of applications. Its robust design, coupled with advanced peripherals and security features, make it an excellent choice for engineers looking to develop sophisticated and enduring electronic products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5205 $57.1230
13+ $7.8117 $101.5521
20+ $7.5676 $151.3520
28+ $7.3235 $205.0580
36+ $7.0794 $254.8584
48+ $6.3470 $304.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess