EN
  • EN
  • DE

TIP122TUF129

Part No TIP122TUF129
Manufacturer ON Semiconductor
Catalog OEM Parts (T - Z)
Description Trans Darlington NPN 100V 5A 2000mW 3-Pin(3+Tab) TO-220AB Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-220AB
Collector Base Voltage (VCBO) 100 V
Collector Emitter Saturation Voltage 2 V
Collector Emitter Voltage (VCEO) 100 V
Emitter Base Voltage (VEBO) 5 V
Max Collector Current 5 A
Maximum Operating Temperature 150 °C
Min Operating Temperature -65 °C
Mount Through Hole
Number of Elements 1
Number of Pins 3
Polarity NPN
Radiation Hardening No
RoHS Compliant
Win Source Part Number 978554-TIP122TUF129
Categories OEM Parts(T-Z)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TIP122TUF129 CAD Model

Description

The TIP122TUF129 from ON Semiconductor is a robust NPN Darlington transistor that is designed for general-purpose amplifier and low-speed switching applications. This device can handle a collector current of up to 5 A, making it suitable for a variety of power processing tasks. The transistor is housed in a TO-220 package, which is known for its excellent thermal performance and compatibility with standard mounting techniques.

Key Features

  • High Collector-Emitter Voltage: With a VCEO of 100V, the TIP122TUF129 can handle high voltage applications, providing a wide range of uses in power supply circuits.
  • High DC Current Gain: Featuring a high hFE (DC current gain) of 1000 (minimum) at 3A, this device can amplify weak signals into stronger outputs with minimal input current.
  • Monolithic Construction: The built-in diode between the base and emitter and the resistor between the base and collector provide protection and stability, ensuring reliable operation under a variety of conditions.
  • Robust Thermal Performance: The TO-220 package enhances the thermal stability and allows for better heat dissipation, making the TIP122TUF129 capable of handling higher power applications without overheating.

Applications

The TIP122TUF129 is versatile enough to be used in numerous applications, such as:

  • Power regulators
  • DC-DC converters
  • Motor controllers
  • Relay drivers
  • Audio amplifiers

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the TIP122TUF129 is no exception. It is designed to meet the stringent requirements of the industrial and consumer markets, ensuring long-term reliability for products that require robust performance in challenging environments.

Environmental Compliance

The TIP122TUF129 is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for companies looking to minimize their ecological footprint while maintaining high standards of electrical performance.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess