EN
  • EN
  • DE

T60N02RG

Part No T60N02RG
Manufacturer ON Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012088-T60N02RG
Categories OEM Parts(T-Z)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T60N02RG CAD Model

Description

Introducing the T60N02RG Power MOSFET by ON Semiconductor

The T60N02RG is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a renowned leader in power and signal management. Designed to cater to a wide array of power applications, this MOSFET stands out for its efficiency, reliability, and performance. It is an ideal choice for engineers and designers looking to enhance their power management systems in consumer electronics, automotive, and industrial applications.

Key Features

  • Low On-Resistance: The T60N02RG offers exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Current Capacity: With its ability to handle high currents, this MOSFET is perfectly suited for demanding environments where robust current handling is a must.
  • Thermal Performance: The device exhibits excellent thermal characteristics, ensuring stable performance even under high temperature operating conditions.
  • Gate Charge: The optimized gate charge of the T60N02RG ensures fast switching performance, which is critical for reducing switching losses and improving power efficiency.
  • Package: Encased in a compact and robust package, the T60N02RG is designed to fit into space-constrained applications without compromising on power handling capabilities.

Applications

The versatility of the T60N02RG MOSFET makes it suitable for a broad spectrum of applications, including but not limited to:

  • DC/DC converters
  • Power supply units
  • Motor drives
  • Battery management systems
  • Automotive electronics
  • Switching regulators

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The T60N02RG is no exception, as it is manufactured with the highest standards, ensuring that it meets the rigorous requirements of industrial and automotive-grade specifications. With its robust design and ON Semiconductor's reputation for quality, you can integrate the T60N02RG into your designs with confidence, knowing that it will deliver consistent performance over its lifespan.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental stewardship, the T60N02RG is designed with eco-friendly considerations in mind. It is RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

For detailed specifications, application notes, and additional resources, please visit the ON Semiconductor website or contact their support team for technical assistance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess