EN
  • EN
  • DE

P2503BDG

Part No P2503BDG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265779-P2503BDG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P2503BDG CAD Model

Description

The P2503BDG is a Power MOSFET from NIKO-SEM. It's engineered for high efficiency and reliable performance in a variety of power management applications. This MOSFET is designed with advanced trench technology to minimize on-state resistance (RDS(on)) and gate charge, resulting in reduced power losses and improved overall system efficiency.

Applications

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Power Management in Portable Devices: Ideal for smartphones, tablets, and laptops.
  • Motor Control: Found in various motor control circuits for efficient operation.
  • Load Switching: Employed in applications requiring efficient and reliable load switching.
  • Synchronous Rectification: Used in synchronous rectification circuits to improve efficiency.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, leading to higher efficiency.
  • High Avalanche Ruggedness: Provides robust performance under transient conditions.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Lead-Free Package: Compliant with environmental regulations.

Benefits

  • Improved Efficiency: Low RDS(on) and Qg contribute to higher power conversion efficiency.
  • Reduced Power Losses: Minimizes conduction and switching losses, lowering overall system power dissipation.
  • Enhanced Thermal Performance: Efficient operation reduces heat generation, improving reliability.
  • Increased System Reliability: Robust design ensures stable and reliable operation under various conditions.
  • Compact Design: Allows for smaller and more efficient power supply designs.

Technical Specifications (Typical)

While exact specifications depend on the specific datasheet, typical specifications for a MOSFET like the P2503BDG might include:

  • Drain-Source Voltage (VDS): 30V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): 10A
  • RDS(on) (VGS = 10V): 10 mΩ
  • Gate Charge (Qg): 15 nC
  • Operating Temperature: -55°C to +150°C
  • Package Type: PDFN3.3x3.3

Important Note: Always refer to the official NIKO-SEM datasheet for the P2503BDG to obtain precise specifications and application guidelines. These specifications can vary based on specific production lots and revisions.

You May Also Be Interested in

Samsung
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess